location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Type-C USB 3.1 Gen2 Port with 100W PD interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Type-C USB 3.1 Gen2 Port with 100W PD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6VF54AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808946950 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 202441
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jun 2024 12:35:14
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2022
Product end of life date
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Type-C USB 3.1 Gen2 Port with 100W PD interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Internal
  • - Output interface: USB 3.2 Gen 1 (3.1 Gen 1)
  • - Black
Warranty: One-year limited hardware warranty
Long product name HP Type-C USB 3.1 Gen2 Port with 100W PD interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1) :
The long product name of HP Type-C USB 3.1 Gen2 Port with 100W PD interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Type-C USB 3.1 Gen2 Port with 100W PD
More>>>
HP Type-C USB 3.1 Gen2 Port with 100W PD interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1):
The official description of HP Type-C USB 3.1 Gen2 Port with 100W PD interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Maximize the life of your PC as your business needs change with the flexible connectivity of the HP Type-C USB 3.1 Gen2 Port with 100W power delivery Flex IO, which supports ultra-fast transfer speeds compared to USB 3.1 Gen 1 and transmits data and power through one cable.

Short summary description HP Type-C USB 3.1 Gen2 Port with 100W PD interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1):
This short summary of the HP Type-C USB 3.1 Gen2 Port with 100W PD interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Type-C USB 3.1 Gen2 Port with 100W PD, USB 3.2 Gen 1 (3.1 Gen 1), Black, China, Business, 100 W, Windows 10 Pro x64

Long summary description HP Type-C USB 3.1 Gen2 Port with 100W PD interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1):
This is an auto-generated long summary of HP Type-C USB 3.1 Gen2 Port with 100W PD interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1) based on the first three specs of the first five spec groups.

HP Type-C USB 3.1 Gen2 Port with 100W PD. Output interface: USB 3.2 Gen 1 (3.1 Gen 1). Product colour: Black, Country of origin: China. HP segment: Business. Power consumption (typical): 100 W. Windows operating systems supported: Windows 10 Pro x64, Minimum processor: Intel® Core™ i3 processor or higher, AMD AM4 Ryzen™ 5 3400G 4 GHz or higher, Minimum RAM: 4096 MB

Ports & interfaces
Output interface *
USB 3.2 Gen 1 (3.1 Gen 1)
Design
Internal *
Yes
Product colour
Black
Country of origin
China
Features
HP segment
Business
Power
Power consumption (typical)
100 W
System requirements
Windows operating systems supported
Windows 10 Pro x64
Minimum processor
Intel® Core™ i3 processor or higher, AMD AM4 Ryzen™ 5 3400G 4 GHz or higher
System requirements
Minimum RAM
4096 MB
Minimum storage drive space
128000 MB
Weight & dimensions
Width
39 mm
Depth
38 mm
Height
19 mm
Weight
13 g
Packaging data
Quantity
1
Cables included
USB Type-C
Package weight
2.49 kg
Logistics data
Harmonized System (HS) code
84733020
Country Distributor
Nederland 3 distributor(s)
Sverige 1 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 1 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)
Belgium 1 distributor(s)
Switzerland 1 distributor(s)