Samsung logo

Samsung ML-1710p 600 x 600 DPI A4

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
157858
Info modified on:
28 Jan 2020, 15:40:54
Long product name Samsung ML-1710p 600 x 600 DPI A4:

Samsung ML 1710p

Samsung ML-1710p 600 x 600 DPI A4:

One touch Toner Save
16ppm, SPL, 600x600dpi
66MHz, 2MB Memory
250-sheet Cassette
1-sheet by –pass
50-sheet Face Down
1-sheet Face-Up

Short summary description Samsung ML-1710p 600 x 600 DPI A4:

Samsung ML-1710p, 600 x 600 DPI, A4, 16 ppm

Long summary description Samsung ML-1710p 600 x 600 DPI A4:

Samsung ML-1710p. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 16 ppm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.