HP logo

HP T30 0.3 GHz Windows XPe 9.7 kg Black, Grey GX1

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144179
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
3 years parts and labour, certain restrictions apply. Consult the HP Customer Support Center for details.
HP T30 0.3 GHz Windows XPe 9.7 kg Black, Grey GX1:

The Thin Client T30 offers a combination of performance, manageability and investment protection.

Short summary description HP T30 0.3 GHz Windows XPe 9.7 kg Black, Grey GX1:

HP T30, 0.3 GHz, National Semiconductor Geode, GX1, 0.25 GB, 0.256 GB, 192 GB

Long summary description HP T30 0.3 GHz Windows XPe 9.7 kg Black, Grey GX1:

HP T30. Processor frequency: 0.3 GHz, Processor family: National Semiconductor Geode, Processor model: GX1. Internal memory: 0.25 GB, Maximum internal memory: 0.256 GB. Total storage capacity: 192 GB. Product colour: Black, Grey. Operating system installed: Windows XPe

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.