location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 4 Years Warranty Extended 1 license(s) 4 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4 Years Warranty Extended
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41E9870
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138732
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 4 Years Warranty Extended 1 license(s) 4 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - On-site
  • - 1 license(s)
  • - 4 year(s)
  • - Service time (hours x days): 9x5
  • - Response time: 24 h
Long product name Lenovo 4 Years Warranty Extended 1 license(s) 4 year(s) :
The long product name of Lenovo 4 Years Warranty Extended 1 license(s) 4 year(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Desktop 4 Years On-Site Repair; Next Business Day response target
More>>>
Lenovo 4 Years Warranty Extended 1 license(s) 4 year(s):
The official description of Lenovo 4 Years Warranty Extended 1 license(s) 4 year(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Information Technology is critical to the majority of businesses nowadays. It continues to evolve rapidly, leading to an ever-increasing complexity of customer computing environments, so the need for responsive technical support of all kinds is greater than ever. To address this need, Lenovo has developed the ThinkPlus Services family. Each ThinkPlus Service has been created to meet specific customer requirements, protecting their technology investments and minimising system downtime. A wide variety of service and support offerings are available to satisfy all customer needs.

Features & Benefits:

-ThinkPlus Services provide a convenient, affordable way for businesses of all sizes to access a wide range of information technology maintenance options and support services available from Lenovo.
-With ThinkPlus Services, customers can purchase high-quality defined services that are designed to meet their priorities, requirements and budgets. Each one offers a fixed term, fixed price service solution, which can be ordered and bought at the same time as the corresponding system is purchased.
-Each ThinkPlus Service is identified by a part number and is linked to specific machine types and models. Check the catalogue, or ask your Business Partner, for the ThinkPlus Services that are appropriate for your purchased machine.

Short summary description Lenovo 4 Years Warranty Extended 1 license(s) 4 year(s):
This short summary of the Lenovo 4 Years Warranty Extended 1 license(s) 4 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 4 Years Warranty Extended, 1 license(s), 4 year(s), On-site, 9x5

Long summary description Lenovo 4 Years Warranty Extended 1 license(s) 4 year(s):
This is an auto-generated long summary of Lenovo 4 Years Warranty Extended 1 license(s) 4 year(s) based on the first three specs of the first five spec groups.

Lenovo 4 Years Warranty Extended. License quantity: 1 license(s), Number of years: 4 year(s), Service time (hours x days): 9x5, Response time: 24 h, Type: On-site

Features
License quantity
1 license(s)
Type
On-site
Features
Service time (hours x days)
9x5
Response time
24 h
Number of years
4 year(s)
Brand Image Product code Product Stock Price from
Lenovo ThinkPlus C637 3 year(s) Lenovo ThinkPlus C637 3 year(s)
(show image)
12X6453 ThinkPlus C637 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkPlus C640 4 year(s) Lenovo ThinkPlus C640 4 year(s)
(show image)
12X6456 ThinkPlus C640 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkPlus C639 3 year(s) Lenovo ThinkPlus C639 3 year(s)
(show image)
12X6455 ThinkPlus C639 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkPlus C638 4 year(s) Lenovo ThinkPlus C638 4 year(s)
(show image)
12X6454 ThinkPlus C638 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkPlus C530 3 year(s) Lenovo ThinkPlus C530 3 year(s)
(show image)
10N3148 ThinkPlus C530 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkPlus C531 4 year(s) Lenovo ThinkPlus C531 4 year(s)
(show image)
10N3149 ThinkPlus C531 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkPlus C534 4 year(s) Lenovo ThinkPlus C534 4 year(s)
(show image)
10N3152 ThinkPlus C534 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkPlus L508 3 year(s) Lenovo ThinkPlus L508 3 year(s)
(show image)
41E9791 ThinkPlus L508 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkPlus L507 3 year(s) Lenovo ThinkPlus L507 3 year(s)
(show image)
41E9789 ThinkPlus L507 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkPlus L506 3 year(s) Lenovo ThinkPlus L506 3 year(s)
(show image)
41E9787 ThinkPlus L506 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
España 1 distributor(s)