location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS SO-DIMM 256MB DDR2 memory module 0.25 GB 400 MHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SO-DIMM 256MB DDR2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-N61SD4100
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Nov 2017 04:19:23
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description ASUS SO-DIMM 256MB DDR2 memory module 0.25 GB 400 MHz:
This short summary of the ASUS SO-DIMM 256MB DDR2 memory module 0.25 GB 400 MHz data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS SO-DIMM 256MB DDR2, 0.25 GB, DDR2, 400 MHz

Long summary description ASUS SO-DIMM 256MB DDR2 memory module 0.25 GB 400 MHz:
This is an auto-generated long summary of ASUS SO-DIMM 256MB DDR2 memory module 0.25 GB 400 MHz based on the first three specs of the first five spec groups.

ASUS SO-DIMM 256MB DDR2. Internal memory: 0.25 GB, Internal memory type: DDR2, Memory clock speed: 400 MHz

Features
Internal memory *
0.25 GB
Features
Internal memory type *
DDR2
Memory clock speed *
400 MHz
Brand Image Product code Product Stock Price from
ASUS 512 MB DDR2-RAM 667 MHz memory module 0.5 GB ASUS 512 MB DDR2-RAM 667 MHz memory module 0.5 GB
(show image)
90-N61SD5200 512 MB DDR2-RAM 667 MHz 0.00
(excl. VAT)
0 (incl. VAT)
ASUS 512MB DDR2 uDIMM 533 MHz memory module 0.5 GB ASUS 512MB DDR2 uDIMM 533 MHz memory module 0.5 GB
(show image)
90-N61SD6400 512MB DDR2 uDIMM 533 MHz 0.00
(excl. VAT)
0 (incl. VAT)
ASUS 256 MB DDR2 uDIMM 400 MHz memory module 0.25 GB ASUS 256 MB DDR2 uDIMM 400 MHz memory module 0.25 GB
(show image)
90-N61SD7100 256 MB DDR2 uDIMM 400 MHz 0.00
(excl. VAT)
0 (incl. VAT)
ASUS 256MB DDR-RAM SO-DIMM memory module 0.25 GB 333 MHz ASUS 256MB DDR-RAM SO-DIMM memory module 0.25 GB 333 MHz
(show image)
90-N20SD7200 256MB DDR-RAM SO-DIMM 0.00
(excl. VAT)
0 (incl. VAT)
ASUS SO-DIMM 256MB DDR (PC266) memory module 0.25 GB 266 MHz ASUS SO-DIMM 256MB DDR (PC266) memory module 0.25 GB 266 MHz
(show image)
90-N61SD2102 SO-DIMM 256MB DDR (PC266) 0.00
(excl. VAT)
0 (incl. VAT)
ASUS 256MB SODIMM RAM Kit memory module 0.25 GB DDR 333 MHz ASUS 256MB SODIMM RAM Kit memory module 0.25 GB DDR 333 MHz
(show image)
90-N61SD2200 256MB SODIMM RAM Kit 0.00
(excl. VAT)
0 (incl. VAT)
ASUS 512 MB PC2700 DDR RAM 333 MHz memory module 0.5 GB DDR2 ASUS 512 MB PC2700 DDR RAM 333 MHz memory module 0.5 GB DDR2
(show image)
90-N6SSD2000 512 MB PC2700 DDR RAM 333 MHz 0.00
(excl. VAT)
0 (incl. VAT)