location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS WL-100gE - BroadRange Wireless CardBus Adapter Internal 125 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WL-100gE - BroadRange Wireless CardBus Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-I992E0-0PAZ
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21146
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS WL-100gE - BroadRange Wireless CardBus Adapter Internal 125 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - CardBus
  • - 125 Mbit/s
  • - Single-band (2.4 GHz)
  • - Internal
Long product name ASUS WL-100gE - BroadRange Wireless CardBus Adapter Internal 125 Mbit/s :
The long product name of ASUS WL-100gE - BroadRange Wireless CardBus Adapter Internal 125 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WL-100gE - BroadRange Wireless CardBus Adapter
More>>>
ASUS WL-100gE - BroadRange Wireless CardBus Adapter Internal 125 Mbit/s:
The official description of ASUS WL-100gE - BroadRange Wireless CardBus Adapter Internal 125 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

BroadRange - Boosts coverage area by 300%
The WL-100gE adopts Broadcom's new BroadRange technology, which uses advanced digital signal processing techniques to provide the highest receiver sensitivity, increasing signal coverage range by 300%.

125 High Speed Mode - Enhance transfer speed of 802.11g standard by 35%
With "Afterburner" technology, the WL-100gE boosts wireless transfer speeds by 35% compared with standard 802.11g speeds.

Radio Power Control - Adjust output power for larger signal coverage
By scrolling the bar in ASUS Wireless homepage, users can adjust the output power for better sensitivity.

Partner with BroadRange routers for maximum range
The WL-100gE, with BroadRange technology, can achieve maximum range extension through connection with BroadRange-capable wireless routers (WL-550gE).

WMM (Wi-Fi Multimedia)
WWM provides multimedia enhancements for Wi-Fi networks to improve sharing of audio, video, and voice contents.

Automatic environment detection
The system will automatically detect WLAN environments to select 802.11g for faster transfer or 802.11b for backward compatibility.

Short summary description ASUS WL-100gE - BroadRange Wireless CardBus Adapter Internal 125 Mbit/s:
This short summary of the ASUS WL-100gE - BroadRange Wireless CardBus Adapter Internal 125 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS WL-100gE - BroadRange Wireless CardBus Adapter, Internal, Wireless, CardBus, 125 Mbit/s

Long summary description ASUS WL-100gE - BroadRange Wireless CardBus Adapter Internal 125 Mbit/s:
This is an auto-generated long summary of ASUS WL-100gE - BroadRange Wireless CardBus Adapter Internal 125 Mbit/s based on the first three specs of the first five spec groups.

ASUS WL-100gE - BroadRange Wireless CardBus Adapter. Internal. Connectivity technology: Wireless, Host interface: CardBus. Maximum data transfer rate: 125 Mbit/s, Wi-Fi band: Single-band (2.4 GHz)

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
CardBus
Network
Maximum data transfer rate *
125 Mbit/s
Wi-Fi band
Single-band (2.4 GHz)
Frequency range
2.412 - 2.472 GHz
Security algorithms
WPA, WPA2
Design
Internal *
Yes
Certification
ETS 300 328 and ETS 300 826; CE Mark; FCC Part 15C
Other features
Supported data transfer rates
1, 2, 5.5, 6, 9, 11, 12, 18, 24, 36, 48, 54, 125 Mbps
Output power description
14 -17 dBm
Outdoor range
310m @ 11Mbps 60m @ 54Mbps
Indoor range
40m @ 11Mbps 25m @ 54Mbps