location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DCP-120C multifunction printer Inkjet 6000 x 1200 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCP-120C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP-120C show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99511
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother DCP-120C multifunction printer Inkjet 6000 x 1200 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 6000 x 1200 DPI
  • - 20 ppm
  • - Colour copying Colour scanning
  • - Direct printing
  • - USB port
  • - Internal memory: 8 MB
  • - 6 kg
Long product name Brother DCP-120C multifunction printer Inkjet 6000 x 1200 DPI 20 ppm :
The long product name of Brother DCP-120C multifunction printer Inkjet 6000 x 1200 DPI 20 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DCP-120C Colour multifunctional, 20/15 ppm, 6000x1200 dpi, Windows & Mac OS, USB 2.0
More>>>
Brother DCP-120C multifunction printer Inkjet 6000 x 1200 DPI 20 ppm:
The official description of Brother DCP-120C multifunction printer Inkjet 6000 x 1200 DPI 20 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The DCP-120c is a unique, small footprint all-in-one. It is great for printing everything from your kid’s homework to that presentation you need to make for a client. The DCP-120c also features an automatic document feeder to quickly and easily scan and copy multiple pages, as well as digital camera media card slots to print your photos with or without a computer.

Short summary description Brother DCP-120C multifunction printer Inkjet 6000 x 1200 DPI 20 ppm:
This short summary of the Brother DCP-120C multifunction printer Inkjet 6000 x 1200 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother DCP-120C, Inkjet, Colour printing, 6000 x 1200 DPI, Colour copying, Colour scanning, Direct printing

Long summary description Brother DCP-120C multifunction printer Inkjet 6000 x 1200 DPI 20 ppm:
This is an auto-generated long summary of Brother DCP-120C multifunction printer Inkjet 6000 x 1200 DPI 20 ppm based on the first three specs of the first five spec groups.

Brother DCP-120C. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 6000 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 15 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 2400 DPI. Direct printing

Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
6000 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Print speed (colour, normal quality, A4/US Letter)
15 ppm
Economical printing
Yes
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 1200 DPI
Copy speed (black, normal quality, A4)
17 cpm
Copy speed (colour, normal quality, A4)
11 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Greyscale levels
256
Scanner features
Scan to Image/ E-mail/ OCR/ File/ Card
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
4
Input & output capacity
Auto document feeder (ADF)
Yes
Input & output capacity
Auto document feeder (ADF) input capacity
10 sheets
Maximum input capacity
100 sheets
Maximum output capacity
25 sheets
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port
Yes
Performance
Internal memory *
8 MB
Compatible memory cards
MMC, SmartMedia
Mac compatibility
Yes
Design
Market positioning *
Home & office
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
5 - 35 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
6 kg
Packaging content
Bundled software
ScanSoft PaperPort 9.0 Presto! PageManager
Other features
Dimensions (WxDxH)
373 x 347 x 165 mm
Standard media sizes
Letter, Legal, Executive, A4, A5, Photo (4"x6", 3.5"x5", "5x7", "5x8") Envelopes (Monarch, Com-10, DL, C5 & JE4)
Typefaces
35
Compatible operating systems
Windows 98(SE)/ Me/ 2000/ XP/ XP Pro x64 Edition Mac OS 9x, Mac OS X 10.2.4+
All-in-one functions
Scan
Colour all-in-one functions
Copy, Print, Scan
Brand Image Product code Product Stock Price from
Brother MFC-L2700DN multifunction printer Laser A4 2400 x 600 DPI 24 ppm Brother MFC-L2700DN multifunction printer Laser A4 2400 x 600 DPI 24 ppm
(show image)
MFC-L2700DN MFC-L2700DN 0.00
(excl. VAT)
0 (incl. VAT)