Logitech logo

Logitech UltraX Media , DE keyboard RF Wireless

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15994
Info modified on:
07 Mar 2024, 15:34:52
Long product name Logitech UltraX Media , DE keyboard RF Wireless:

UltraX Media Keyboard

Logitech UltraX Media , DE keyboard RF Wireless:

UltraX™ Media Keyboard design Now availible in a fresh design to match the UltraX Cordless Media Desktop, the Logitech® OEM UltraX™ Media Keyboard is specifically designed to deliver the ultimate look, feel, and design to any personal computer system. By integrating notebook keys inside a standard 104-keyboard layout, the UltraX™ Media Keyboard delivers the latest technologies inside an ultra sleek design. With its sophisticed shape, the UltraX™ Keyboard will look perfect in front of any LCD panel and along side other Logitech® OEM peripherals. Driver independent, the UltraX™ Media Keyboard will work seamlessly with Windows® XP by allowing the necessary functions to be available for immediate access. For the ultimate experience, the UltraX™ Media Keyboard delivers Logitech® worldwide quality in a simple user-friendly design. Plug-and-Play Hot Keys To prevent any driver installation hassles, the UltraX™ Media Keyboard’s designers made a statement to only use hot keys that are commonly used but will also be driver-independent. This plug-and-play functionality is an easy as connecting the keyboard to the PC system and have all the hot key features work instantaneously. It is that simple!Notebook DesignThe comfort of the UltraX™ Media Keyboard is made possible by taking advantage of the notebook PC keycap feel. By installing notebook keycaps, the UltraX™ Keyboard became extremely flat yet also comfortable to type on for prolonged daily use. This unique design and technology makes this keyboard ideal for PC systems or keyboard upgrade to bring a clean, comfortable design while not taking away the convenience of a keyboard layout, which has become standard in the industry.World Class QualityOut products are designed to give you and edge. We have a proven track record and years of experience manufacturing high-quality peripherals for PC manufactures worldwide. Brand PromiseThrough our ISO-certified manufacturing sites, we deliver leading products that meet industry standards and a support common form factors. What’s more, we offer a 3-year warranty on all Logitech® OEM products. As a result, you can leverage the proven quality and excellent customer support of the Logitech® brand to differentiate your offerings and gain market momentum.

Short summary description Logitech UltraX Media , DE keyboard RF Wireless:

Logitech UltraX Media Keyboard, DE, Wireless, RF Wireless

Long summary description Logitech UltraX Media , DE keyboard RF Wireless:

Logitech UltraX Media Keyboard, DE. Connectivity technology: Wireless, Device interface: RF Wireless

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.