location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo Wireless-G MIMO Performance Broadband Router and Access Point 108 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo Check ‘Buffalo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless-G MIMO Performance Broadband Router and Access Point
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WHR-HP-G54
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘Buffalo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70392
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Buffalo Wireless-G MIMO Performance Broadband Router and Access Point 108 Mbit/s :
The long product name of Buffalo Wireless-G MIMO Performance Broadband Router and Access Point 108 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless-G MIMO Performance Broadband Router and Access Point
More>>>
Buffalo Wireless-G MIMO Performance Broadband Router and Access Point 108 Mbit/s:
The official description of Buffalo Wireless-G MIMO Performance Broadband Router and Access Point 108 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- The Wireless-G MIMO Performance* Router & Access Point combines the High Power wireless performance with Buffalo’s AirStation One-Touch Secure System (AOSS).
- Uniquely equipped with a built-in signal amplifier, the WHR-HP-G54 produces a true 60% increase in wireless transmit power over a standard 802.11g wireless router.
- WHR-HP-G54 extends the range of standard 802.11g client devices by up to 70% and improves overall performance by up to 50%. - This Smart Router automatically detects and configures your Cable or DSL internet connection. Security features include WPA, WEP, Privacy Separator, Intrusion Detector, and SPI firewall.
- In addition to fast wireless performance, WHR-HP-G54 features a built-in external switch between wireless router and wireless access point modes.
- The combination of speed, security, and push-button setup of wireless connections and internet, makes the Buffalo Wireless-G MIMO Performance* Router & Access Point the perfect choice for your wireless network.

Short summary description Buffalo Wireless-G MIMO Performance Broadband Router and Access Point 108 Mbit/s:
This short summary of the Buffalo Wireless-G MIMO Performance Broadband Router and Access Point 108 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo Wireless-G MIMO Performance Broadband Router and Access Point, 108 Mbit/s

Long summary description Buffalo Wireless-G MIMO Performance Broadband Router and Access Point 108 Mbit/s:
This is an auto-generated long summary of Buffalo Wireless-G MIMO Performance Broadband Router and Access Point 108 Mbit/s based on the first three specs of the first five spec groups.

Buffalo Wireless-G MIMO Performance Broadband Router and Access Point. Maximum data transfer rate: 108 Mbit/s

Features
Maximum data transfer rate *
108 Mbit/s
Security
MAC address filtering
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
Power
Power requirements
100-240V 50/60 Hz
Power supply type
AC
Performance
Compatible operating systems
Windows XP, 2000, ME, 98SE
Weight & dimensions
Dimensions (WxDxH)
215 x 50 x 180 mm
Weight
545 g
Other features
Supported data transfer rates
1 - 108
Compliance industry standards
IEEE 802.11b / IEEE 802.11g, MIMO
Wireless standard
IEEE802.3u, IEEE802.3
Frequency range
2,412 – 2,462 MHz
Operational conditions
Operating temperature (T-T)
3 - 40 °C
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 16:29:24
Uk has collected 5 expert reviews for Buffalo Wireless-G MIMO Performance Broadband Router and Access Point 108 Mbit/s and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-07-30 16:29:24
The AirStation is fiddly to set up - but even in normal mode its blindingly fast Buffalos tiny little router doesnt look as if its big enough to run a whole network - its only about the size of CD walkman. But it can afford to be small, as its...
100%
Laptopmag.com
Updated:
2011-07-30 16:29:24
While Buffalo prepares to blow the roof off of wireless throughput with their new Nfiniti series, based on 802.11n, the WHR-HP-G54 is still a stunner. Using a high-power wireless signal, this model gives you two performance options: with framebursting...
60%
practicallynetworked.com
Updated:
2011-07-30 16:29:24
These days, most of the WLAN (define) devices claiming the highest performance and range use some kind of MIMO (Multiple Input Multiple Output) implementation, which uses multiple transmitters and antennas to maximize throughput and minimize the effec...
0%
wi-fiplanet.com
Updated:
2014-03-31 01:20:51
Model: WHR-HP-G54Price: $80 (ESP)Pros: Inexpensive; compatible with specialized antennas; easy security configuration.Cons: Erratic performance; bulky client card.
0%
Country Distributor
United Kingdom 1 distributor(s)