location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola Bluetooth Headset H300 Wireless Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola Check ‘Motorola’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bluetooth Headset H300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CFLN1923
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Motorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41251
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:23:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Motorola Bluetooth Headset H300 Wireless Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver Headset
  • - Wireless Bluetooth
  • - AAA
Long product name Motorola Bluetooth Headset H300 Wireless Silver :
The long product name of Motorola Bluetooth Headset H300 Wireless Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bluetooth® Headset H300
More>>>
Motorola Bluetooth Headset H300 Wireless Silver:
The official description of Motorola Bluetooth Headset H300 Wireless Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For highly mobile users, the Bluetooth® Headset H300 keeps up with your hectic pace because it has one of the longest talk times available (the longest of all Motorola Bluetooth® headsets) and there is no need to carry a charger. Second generation Motorola Bluetooth® headset that features a replaceable AAA battery.

Short summary description Motorola Bluetooth Headset H300 Wireless Silver:
This short summary of the Motorola Bluetooth Headset H300 Wireless Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Motorola Bluetooth Headset H300, Wireless, Headset, Silver

Long summary description Motorola Bluetooth Headset H300 Wireless Silver:
This is an auto-generated long summary of Motorola Bluetooth Headset H300 Wireless Silver based on the first three specs of the first five spec groups.

Motorola Bluetooth Headset H300. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Product colour: Silver

Performance
Product type *
Headset
Headset type
Monaural
Product colour *
Silver
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Battery
Battery type
AAA
Talk time
30 h
Standby time
480 h
Other features
Compatibility
Telephone
Source Testseek summary Average rating
Reviews
Updated:
2013-11-16 14:00:31
Uk has collected 2 expert reviews for Motorola Bluetooth Headset H300 Wireless Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
mobileburn.com
Updated:
2013-11-16 14:00:30
With many improvements over Motorolas other AAA wielding Bluetooth headset, the HS805, the Motorola H300 clocks incredible talk time and has enough to satisfy moderate users. Read on for all the details.
0%