location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS-C5030N + KYOlife 3 Years Colour 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-C5030N + KYOlife 3 Years
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
872B61102F43NL0
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99018
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA FS-C5030N + KYOlife 3 Years Colour 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 600 x 600 DPI
  • - A4 24 ppm
  • - Maximum duty cycle: 85000 pages per month
  • - Total input capacity: 500 sheets Total output capacity: 250 sheets
  • - Internal memory: 128 MB 600 MHz
Long product name KYOCERA FS-C5030N + KYOlife 3 Years Colour 600 x 600 DPI A4 :
The long product name of KYOCERA FS-C5030N + KYOlife 3 Years Colour 600 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FS-C5030N + KYOlife 3 Years
More>>>
KYOCERA FS-C5030N + KYOlife 3 Years Colour 600 x 600 DPI A4:
The official description of KYOCERA FS-C5030N + KYOlife 3 Years Colour 600 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- 24 pages per minute in A4 colour and b/w.
- Time to first page: 12 seconds.
- 600 sheets input capacity as standard, upgradeable to 2,100 sheets.
- PowerPC 750FX/600 MHz, 128 MB RAM.
- PCL6, PostScript 3 and PDF direct printing.
- USB 2.0 (Hi-Speed) and network connectivity as standard.
- Compact design and small footprint.
- Long-life components.



The FS-C5030N is a professional workgroup colour printer that pays you back in more ways than one. With very fast document output, it excels at high volume printing all the while minimising cost-per-page figures. Built with proven Kyocera long-life components, this is a printer that adds to the possibilities of what your business can achieve.

Short summary description KYOCERA FS-C5030N + KYOlife 3 Years Colour 600 x 600 DPI A4:
This short summary of the KYOCERA FS-C5030N + KYOlife 3 Years Colour 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA FS-C5030N + KYOlife 3 Years, Laser, Colour, 600 x 600 DPI, A4, 24 ppm, Network ready

Long summary description KYOCERA FS-C5030N + KYOlife 3 Years Colour 600 x 600 DPI A4:
This is an auto-generated long summary of KYOCERA FS-C5030N + KYOlife 3 Years Colour 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

KYOCERA FS-C5030N + KYOlife 3 Years. Print technology: Laser, Colour. Maximum duty cycle: 85000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 24 ppm. Network ready

Printing
Print speed (colour, normal quality, A4/US Letter)
24 ppm
Colour *
Yes
Print technology *
Laser
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Warm-up time
80 s
Time to first page (black, normal)
12 s
Features
Maximum duty cycle *
85000 pages per month
Input & output capacity
Total input capacity *
500 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum input capacity
2100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Letter
Paper handling
Multi-Purpose Tray media weight
60 - 200 g/m²
Media weight (tray 1)
60-105 g/m²
Network
Network ready
Yes
Performance
Internal memory *
128 MB
Maximum internal memory
1 MB
Processor model
PowerPC 750FX
Processor frequency
600 MHz
Sound pressure level (printing)
55 dB
Sound power level (standby)
36 dB
Design
Certification
TÜV/GS, CE
Power
Power consumption (printing) *
551 W
Power consumption (standby)
180 W
Power consumption (PowerSave)
21 W
Weight & dimensions
Weight
23 kg
Dimensions (WxDxH)
345 x 470 x 385 mm
Other features
Custom media sizes
(148 x 210 mm) - (216 x 356 mm)
Power requirements
AC 220 ~ 240 V, 50/60 Hz
Networking features
Fast Ethernet 10/100Base-TX
Emulations
PCL6 (PCL5c/PCL-XL), KPDL 3+ (AES)
Source Testseek summary Average rating
Reviews
Updated:
2014-10-10 09:24:38
Uk has collected 3 expert reviews for KYOCERA FS-C5030N + KYOlife 3 Years Colour 600 x 600 DPI A4 and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
gcn.com
Updated:
2014-10-10 09:24:38
A- The FS-C5030N is ideally suited to offices where almost all the printing is in color and details matter a lot. The FS-C5030N is not super speedy, although it’s not terribly slow either. In our tests, it took 25 seconds on average to print the fir...
Good Best color detail, photos pop off page...
Bad Loud, cumbersome install program, light colors were too dark...
0%
trustedreviews.com
Updated:
2014-10-10 09:24:38
Colour laser printers are not the novelty they once were and you can pick up a basic model for around £200. This new Kyocera Mita machine is far from basic however, so its near £1200 price tag shouldn't come as that much of a surprise. And although the as...
90%