location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips B Line LCD monitor, LED backlight 241B4LPYCB/00

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
B Line
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LCD monitor, LED backlight 241B4LPYCB/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
241B4LPYCB/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6095852192052 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Philips’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 628586
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:35:58
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips B Line LCD monitor, LED backlight 241B4LPYCB/00
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 61 cm (24") LCD TFT
  • - Full HD 1920 x 1080 pixels 16:9
  • - 5 ms 250 cd/m² 1000:1
  • - 17.3 W
Long product name Philips B Line LCD monitor, LED backlight 241B4LPYCB/00 :
The long product name of Philips B Line LCD monitor, LED backlight 241B4LPYCB/00. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

B Line LCD monitor, LED backlight PowerSensor
More>>>
Philips B Line LCD monitor, LED backlight 241B4LPYCB/00:
The official description of Philips B Line LCD monitor, LED backlight 241B4LPYCB/00 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Philips PowerSensor LED display using 65% post-consumer recycled plastics and PVC, BFR free housing is ideal for eco-friendly productivity

Short summary description Philips B Line LCD monitor, LED backlight 241B4LPYCB/00:
This short summary of the Philips B Line LCD monitor, LED backlight 241B4LPYCB/00 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips B Line LCD monitor, LED backlight 241B4LPYCB/00, 61 cm (24"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description Philips B Line LCD monitor, LED backlight 241B4LPYCB/00:
This is an auto-generated long summary of Philips B Line LCD monitor, LED backlight 241B4LPYCB/00 based on the first three specs of the first five spec groups.

Philips B Line LCD monitor, LED backlight 241B4LPYCB/00. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black

LED technology
LED technology

White LED's are solid state devices which light up to full, consistent brightness faster saving startup time. LED's are free from mercury content, which allows for eco-friendly recycling and disposal process. LED's allow for better dimming control of the LCD backlight, resulting in a super high contrast ratio. It also gives superior colour reproduction thanks to consistent brightness across the screen.

Low bezel-to-table height
Low bezel-to-table height

Thanks to its advanced SmartErgoBase, the Philips monitor can be lowered down almost to desk level for a comfortable viewing angle. Low bezel-to-table height is the perfect solution if you use bifocals, trifocals or progressive lens glasses for your computing work. Additionally, it allows users of different heights to use the monitor at their preferred angle and height settings, helping them to reduce fatigue and strain.

PowerSensor
PowerSensor

PowerSensor is a built-in 'people sensor' that transmits and receives harmless infrared signals to determine if the user is present and then automatically reduces monitor brightness when then user steps away from the desk, cutting energy costs by up to 80 percent and prolonging monitor life

Zero power consumption
Zero power consumption

At the flick of the 0 watt hard switch, which is conveniently located at the back of the monitor, you can completely cut off your monitor from AC power. This results in zero power consumption, reducing your carbon footprint even further

Display
Display diagonal *
61 cm (24")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
TFT
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Screen shape *
Flat
Supported graphics resolutions
1280 x 720 (HD 720), 1280 x 768 (WXGA), 1920 x 1080 (HD 1080)
Supported video modes
720p, 768p, 1080p
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
20000000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Pixel pitch
0.276 x 0.276 mm
Viewable size, horizontal
53.1 cm
Viewable size, vertical
29.9 cm
Digital horizontal frequency
30 - 83 kHz
Digital vertical frequency
56 - 75 Hz
Sync-on-green (SOG)
Yes
Colour gamut standard
sRGB
3D
No
Separate H/V sync
Yes
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Component video sync
Separate sync, Sync-on-green (SOG)
Multimedia
Number of speakers
2
RMS rated power
3 W
Built-in speaker(s) *
Yes
Built-in camera *
Yes
Design
Market positioning *
Home
Product colour *
Black
Front bezel colour
Black
Feet colour
Black
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
2.0
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
HDMI *
No
DisplayPorts quantity
1
Audio input
No
Headphone out *
Yes
PC Audio in
Yes
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Ergonomics
Height adjustment *
Yes
Height adjustment
11 cm
Pivot
Yes
Pivot angle
90 - 90°
Swivelling
Yes
Swivel angle range
-65 - 65°
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese, Czech, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Japanese, Korean, Polish, Portuguese, Russian, Swedish, Turkish, Ukrainian
Number of OSD languages
21
Plug and Play
Yes
LED indicators
Operation, Stand-by
Power
Power consumption (typical) *
17.3 W
Power consumption (standby) *
0.1 W
Power consumption (PowerSave)
10 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Operating altitude
0 - 3658 m
Non-operating altitude
0 - 12192 m
Weight & dimensions
Width (with stand)
565 mm
Depth (with stand)
227 mm
Height (with stand)
514 mm
Weight (with stand)
5.3 kg
Width (without stand)
565 mm
Depth (without stand)
61 mm
Height (without stand)
353 mm
Weight (without stand)
3.45 kg
Packaging data
Package width
624 mm
Package depth
168 mm
Package height
405 mm
Package weight
7.03 kg
Packaging content
Bundled software
SmartControl Premium
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Other features
On/off switch
Yes
TV tuner integrated
No
Recommended resolution
1920 x 1080 @ 60 Hz
Recyclable packaging material
100%
Heavy metals free
Hg (mercury), Pb (lead)
Mean time between failures (MTBF)
30000 h
Certification
BSMI, CE Mark, cETLus, FCC Class B, GOST, SASO, SEMKO, TUV Ergo, TUV/GS, WEEE
Recycling data
Post-consumer recycled plastic
65%
Country Distributor
Italia 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)