location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips B Line LCD monitor with PowerSensor 240B4LPYCS/00

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
B Line
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LCD monitor with PowerSensor 240B4LPYCS/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
240B4LPYCS/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581663117 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Philips’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 365813
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jul 2024 03:09:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips B Line LCD monitor with PowerSensor 240B4LPYCS/00
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 61 cm (24") LCD TFT
  • - Full HD 1920 x 1200 pixels 16:10
  • - 60 Hz 5 ms 250 cd/m² 1000:1
  • - 18.2 W
Long product name Philips B Line LCD monitor with PowerSensor 240B4LPYCS/00 :
The long product name of Philips B Line LCD monitor with PowerSensor 240B4LPYCS/00. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

B Line 24" (61 cm) LCD monitor with PowerSensor
More>>>
Philips B Line LCD monitor with PowerSensor 240B4LPYCS/00:
The official description of Philips B Line LCD monitor with PowerSensor 240B4LPYCS/00 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This Philips PowerSensor LED display with PVC and BFR free housing, USB hub and ergonomic base is ready for eco-friendly productivity

Short summary description Philips B Line LCD monitor with PowerSensor 240B4LPYCS/00:
This short summary of the Philips B Line LCD monitor with PowerSensor 240B4LPYCS/00 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips B Line LCD monitor with PowerSensor 240B4LPYCS/00, 61 cm (24"), 1920 x 1200 pixels, Full HD, LCD, 5 ms, Silver

Long summary description Philips B Line LCD monitor with PowerSensor 240B4LPYCS/00:
This is an auto-generated long summary of Philips B Line LCD monitor with PowerSensor 240B4LPYCS/00 based on the first three specs of the first five spec groups.

Philips B Line LCD monitor with PowerSensor 240B4LPYCS/00. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, HD type: Full HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Silver

SmartImage pre-sets for easy optimised image settings
SmartImage pre-sets for easy optimised image settings

SmartImage is an exclusive leading edge Philips technology that analyses the content displayed on your screen and optimises your display performance. This user-friendly interface allows you to select various modes, like Office, Photo, Movie, Game, Economy etc., to fit the application in use. Based on the selection, SmartImage dynamically optimises the contrast, colour saturation and sharpness of images and videos for ultimate display performance. The Economy mode option offers you major power savings. All in real time at the touch of a single button!

Display
Display diagonal *
61 cm (24")
Display resolution *
1920 x 1200 pixels
HD type *
Full HD
Native aspect ratio *
16:10
Display technology *
LCD
Panel type *
TFT
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Screen shape *
Flat
Supported graphics resolutions
1920 x 1200 (WUXGA)
Aspect ratio
16:10
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
20000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Horizontal scan range
30 - 83 kHz
Vertical scan range
56 - 76 Hz
Viewable size, horizontal
51.8 cm
Viewable size, vertical
32.4 cm
Digital horizontal frequency
30 - 83 kHz
Digital vertical frequency
56 - 76 Hz
Sync-on-green (SOG)
Yes
Colour gamut standard
sRGB
Separate H/V sync
Yes
Performance
Component video sync
Separate sync, Sync-on-green (SOG)
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
Design
Market positioning *
Home
Product colour *
Silver
Front bezel colour
Silver
Feet colour
Black
Heavy metals free
Hg (mercury), Pb (lead)
Certification
BSMI, CE Mark, FCC Class B, GOST, SEMKO, TUV Ergo, TUV/GS, UL/cUL, WEEE, TCO Certified
Compliance industry standards
BSMI, CE Mark, FCC Class B, GOST, SEMKO, TCO 6.0, TUV Ergo, TUV/GS, UL/cUL, WEEE
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
2.0
USB Type-A downstream ports quantity
2
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
HDMI *
No
DisplayPorts quantity
1
DisplayPort version
1.2
Audio input
Yes
Headphone out *
Yes
Headphone outputs
1
PC Audio in
Yes
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Ergonomics
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
11 cm
Pivot
Yes
Pivot angle
90 - 90°
Swivelling
Yes
Swivel angle range
-65 - 65°
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
On Screen Display (OSD) languages
Simplified Chinese, German, English, Spanish, French, Italian, Portuguese, Russian
Plug and Play
Yes
LED indicators
Operation, Stand-by
Power
Power consumption (typical) *
18.2 W
Power consumption (standby) *
0.2 W
Power consumption (PowerSave)
13.4 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Operating altitude
0 - 3658 m
Non-operating altitude
0 - 12192 m
Packaging content
Cables included
Audio (3.5mm), DVI, VGA
Bundled software
SmartControl Premium, PowerSensor
Weight & dimensions
Width (with stand)
555 mm
Depth (with stand)
227 mm
Height (with stand)
543 mm
Weight (with stand)
5.83 kg
Width (without stand)
555 mm
Depth (without stand)
65 mm
Height (without stand)
388 mm
Weight (without stand)
3.97 kg
Packaging data
Package width
615 mm
Package depth
180 mm
Package height
487 mm
Package weight
8.56 kg
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Recycling data
Percentage of recyclable material
25%
Percentage of recycled material
25%
Thin Client
Pre-installed software
SmartControl Premium, Powe rSensor
Technical details
Compliance certificates
RoHS
Other features
AC adapter included
Yes
On/off switch
Yes
TV tuner integrated
No
Recommended resolution
1920 x 1200 @ 60 Hz
Recyclable packaging material
100%
Mean time between failures (MTBF)
30000 h
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)