Apple logo

Apple iPad mini 4 128 GB 20.1 cm (7.9") Wi-Fi 5 (802.11ac) iOS Gold

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8241
Info modified on:
14 Mar 2024, 19:44:30
Long product name Apple iPad mini 4 128 GB 20.1 cm (7.9") Wi-Fi 5 (802.11ac) iOS Gold:

iPad mini 4, Wi-Fi, 7.9", 2048 x 1536, A8 + M8, 128GB, 802.11a/b/g/n/ac, Bluetooth, Touch ID, 8MP + 1.2MP, iOS 9

Short summary description Apple iPad mini 4 128 GB 20.1 cm (7.9") Wi-Fi 5 (802.11ac) iOS Gold:

Apple iPad mini 4, 20.1 cm (7.9"), 2048 x 1536 pixels, 128 GB, iOS, 298.8 g, Gold

Long summary description Apple iPad mini 4 128 GB 20.1 cm (7.9") Wi-Fi 5 (802.11ac) iOS Gold:

Apple iPad mini 4. Display diagonal: 20.1 cm (7.9"), Display resolution: 2048 x 1536 pixels. Internal storage capacity: 128 GB. Processor family: Apple, Processor model: A8. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1.2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Weight: 298.8 g. Operating system installed: iOS. Product colour: Gold

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.