location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Turbo Force Racers Groene Racer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Turbo Force Racers
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Groene Racer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-198323
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761983232
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19811
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:32:17
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech Turbo Force Racers Groene Racer:
This short summary of the VTech Turbo Force Racers Groene Racer data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Turbo Force Racers Groene Racer, 5 yr(s), Speaking function, Batteries required, AAA, Synthetic, Green

Long summary description VTech Turbo Force Racers Groene Racer:
This is an auto-generated long summary of VTech Turbo Force Racers Groene Racer based on the first three specs of the first five spec groups.

VTech Turbo Force Racers Groene Racer. Recommended age (min): 5 yr(s), Speaking function. Batteries required, Battery type: AAA. Material: Synthetic, Product colour: Green

Features
Product colour *
Green
Material *
Synthetic
Suggested gender *
Boy/Girl
Recommended age (min) *
5 yr(s)
Sounding
No
Speaking function
Yes
Languages support
Dutch
Assembly required
No
Country of origin
China
Preassembled
Yes
Certification
CE
Learning & training skills
Learning & training skills
Motor skills training
Imaginative playing
Yes
Power
Batteries required
Yes
Battery type
AAA
Rechargeable
No
Number of batteries supported
2
Weight & dimensions
Width
81.3 mm
Depth
54.2 mm
Height
251 mm
Weight
121.7 g
Packaging data
Package width
170 mm
Package depth
55 mm
Package height
245 mm
Package weight
213 g
Package volume
2290.75 cm³
Packaging content
Batteries included
Yes
Logistics data
Layers per pallet
7 pc(s)
Products per pallet
378 pc(s)
Master (outer) case width
340 mm
Master (outer) case length
266 mm
Master (outer) case height
200 mm
Products per master (outer) case
6 pc(s)
Master (outer) case GTIN (EAN/UPC)
63417761983234
Master (outer) case gross weight
1.65 kg
Master (outer) case volume
18088 cm³
Harmonized System (HS) code
950300759
Master (outer) cases per pallet
63 pc(s)
Master (outer) cases per pallet layer
9 pc(s)
Brand Image Product code Product Stock Price from
VTech Turbo Force Racers Super Racetrack VTech Turbo Force Racers Super Racetrack
(show image)
80-517523 Super Racetrack
VTech Turbo Force Racers Blauwe Racer VTech Turbo Force Racers Blauwe Racer
(show image)
80-198423 Blauwe Racer
VTech Turbo Force Racers Rode Racer VTech Turbo Force Racers Rode Racer
(show image)
80-198223 Rode Racer
VTech Turbo Force Racers Gele Racer VTech Turbo Force Racers Gele Racer
(show image)
80-197623 Gele Racer