DELL logo

DELL Precision 5530 Intel® Core™ i7 i7-8850H Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® P1000 Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125523
Info modified on:
09 Mar 2024, 14:04:25
Bullet Points DELL Precision 5530 Intel® Core™ i7 i7-8850H Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® P1000 Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver:
  • - Windows 10 Pro 64-bit
  • - Intel Core i7-8850H (9MB Cache, 2.6GHz)
  • - 39.6 cm (15.6") Full HD 1920 x 1080, NVIDIA Quadro P1000 (4GB GDDR5)
  • - 16GB (2666MHz) DDR4-SDRAM (1 x 16) & 256GB SSD
Long product name DELL Precision 5530 Intel® Core™ i7 i7-8850H Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® P1000 Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver:

Intel Core i7-8850H (9MB Cache, 2.6GHz), 16GB DDR4-SDRAM, 256GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080, Intel UHD Graphics 630, NVIDIA Quadro P1000 (4GB GDDR5), WLAN, Bluetooth, Webcam, Windows 10 Pro 64-bit

DELL Precision 5530 Intel® Core™ i7 i7-8850H Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® P1000 Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver:

Engineered to excel. Designed to impress.
Dell’s thinnest, lightest and smallest 15" mobile workstation is more powerful than ever. With enhanced graphics, stunning design and best-in-class display.

Short summary description DELL Precision 5530 Intel® Core™ i7 i7-8850H Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® P1000 Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver:

DELL Precision 5530, Intel® Core™ i7, 2.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 256 GB

Long summary description DELL Precision 5530 Intel® Core™ i7 i7-8850H Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® P1000 Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver:

DELL Precision 5530. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8850H, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro. Product colour: Black, Silver

Specs
Recommended products
Loading...
Disclaimer DELL Precision 5530 Intel® Core™ i7 i7-8850H Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® P1000 Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver N004P5530EMEA:
Den faktiska konfigurationen kan skilja sig från bilden
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.