location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 1000 series Shaver series 1000 S1333/41 Dry electric shaver, Series 1000

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
1000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Shaver series 1000 S1333/41 Dry electric shaver, Series 1000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S1333/41 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103911005 show
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 226890
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 13:48:09
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 12 May 2023
Product end of life date
Philips S1333/41 user manual (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Important Information Manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 1000 series Shaver series 1000 S1333/41 Dry electric shaver, Series 1000
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 45 minutes of cordless shaving
  • - Ergonomic design
  • - 1-level battery indicator
  • - IPX7 water-resistant
  • - Protection cap
  • - One-touch open
  • - Corded and cordless use
  • - PowerCut Blades
  • - 27 self-sharpening blades
  • - 4D Flex Heads
  • - 5 minute quick charge
  • - Pop-up trimmer
Long product name Philips 1000 series Shaver series 1000 S1333/41 Dry electric shaver, Series 1000 :
The long product name of Philips 1000 series Shaver series 1000 S1333/41 Dry electric shaver, Series 1000. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Philips Shaver series 1000 Dry electric shaver, Series 1000
More>>>
Philips 1000 series Shaver series 1000 S1333/41 Dry electric shaver, Series 1000:
The official description of Philips 1000 series Shaver series 1000 S1333/41 Dry electric shaver, Series 1000 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Clean shave, without fuss
Philips Shaver Series 1000 gives you an easy and convenient shave at an accessible price with self-sharpening PowerCut blades and full washability.

Short summary description Philips 1000 series Shaver series 1000 S1333/41 Dry electric shaver, Series 1000:
This short summary of the Philips 1000 series Shaver series 1000 S1333/41 Dry electric shaver, Series 1000 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 1000 series Shaver series 1000 S1333/41 Dry electric shaver, Series 1000, Rotation shaver, Black, Red, PowerCut blade system, Charging, SH30, 2 year(s)

Long summary description Philips 1000 series Shaver series 1000 S1333/41 Dry electric shaver, Series 1000:
This is an auto-generated long summary of Philips 1000 series Shaver series 1000 S1333/41 Dry electric shaver, Series 1000 based on the first three specs of the first five spec groups.

Philips 1000 series Shaver series 1000 S1333/41 Dry electric shaver, Series 1000. Shaver system: Rotation shaver, Product colour: Black, Red, Shaving system technologies: PowerCut blade system. Power source: AC/Battery, Battery technology: Nickel-Metal Hydride (NiMH), Battery type: Built-in battery. Package type: Box. Quantity per pack: 1 pc(s). Handle(s) features: Ergonomic

Glides over skin for a comfortable, even shave
Glides over skin for a comfortable, even shave

The 27 self-sharpening blades on this electric shaver have been precision-engineered for a consistently clean shave.

Even up your moustache and sideburns
Even up your moustache and sideburns

Refine and define your moustache and sideburns with the pop-up trimmer—and complete your look with ease.

A 5 minute power boost for short-notice shaving
A 5 minute power boost for short-notice shaving

In a hurry? Just plug in your shaver for 5 minutes and get enough power for 1 full shave.

Follows the contours of your face
Follows the contours of your face

This shaver is designed to maintain even contact with your skin without nicking it. The 4D Flex Heads flex and float in 4 directions for a clean shave every time.

Glides over your skin for a smooth and even finish
Glides over your skin for a smooth and even finish

The Philips shaver glides over your skin for a clean and comfortable finish. Its 27 PowerCut blades cut each hair right above skin level, giving you a smooth and even shave, every time. 

One-touch open for easy cleaning
One-touch open for easy cleaning

Clean your electric shaver with the touch of a button. Simply flip open the shaver head and rinse with water.

Use with or without a cord
Use with or without a cord

Use your convenient cordless shaver for tangle-free grooming. Or plug it in for a reliable corded shave when the battery is empty.

Keep your charge in check
Keep your charge in check

Use the intuitive indicator to see when the shaver battery is running low, empty or fully charged.

45 minutes of cordless shaving from a 1 hour charge
45 minutes of cordless shaving from a 1 hour charge

Shave cordlessly for up to 45 minutes after a 1 hour charge. Or shave with the power cord plugged in when the battery is empty.

Designed for optimum handling
Designed for optimum handling

Handle your Philips shaver with confidence thanks to an ergonomic design created for optimum grip.

Water-resistant for easy cleaning
Water-resistant for easy cleaning

An electric shaver you can clean without worry. The IPX7 rating means it can be safely submerged in up to 1 metre of water for up to 30 minutes.

Keep your shaver covered between shaves
Keep your shaver covered between shaves

Keep the shaving head clean and safe between shaves or when travelling.

Features
Shaver system *
Rotation shaver
Shaving system technologies
PowerCut blade system
Trimmer *
Yes
Product colour *
Black, Red
Washable *
Yes
Waterproof
Yes
Wet & Dry
Yes
Contour following
Yes
Number of shaver heads/blades *
3
LED indicators
Charging
Shaving head replacement(s) model
SH30
Shaving head replacement(s) period
2 year(s)
Indication
Battery low indication
Yes
Battery level indicator
Yes
Power
Power source *
AC/Battery
Power
Rechargeable
Yes
Battery technology
Nickel-Metal Hydride (NiMH)
Battery type
Built-in battery
Operating time
45 min
Charging time
1 h
Fast charging
Yes
AC input voltage
100 - 240 V
Shaving time
45 min
Cordless
Yes
Packaging data
Package type
Box
Packaging content
Quantity per pack
1 pc(s)
Power cord included
Yes
Protection cap
Yes
Other features
Corded use
Yes
Handle(s)
Yes
Battery LED indicator
Yes
Handle(s) features
Ergonomic