location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Urban Backpack 39.6 cm (15.6") Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Urban Backpack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4X40V26080 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193386698562 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 177768
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Sep 2024 11:27:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Urban Backpack 39.6 cm (15.6") Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Backpack 39.6 cm (15.6") Grey
  • - Polyester
  • - Brand compatibility: Any brand
  • - Carrying handle(s) Shoulder strap
  • - Water resistant
  • - 600 g
Warranty: 1 Year
Long product name Lenovo Urban Backpack 39.6 cm (15.6") Grey :
The long product name of Lenovo Urban Backpack 39.6 cm (15.6") Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkBook 15.6" Laptop Urban Backpack, Grey
More>>>
Lenovo Urban Backpack 39.6 cm (15.6") Grey:
The official description of Lenovo Urban Backpack 39.6 cm (15.6") Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ThinkBook 15.6” Laptop Urban Backpack's sleek design and spacious storage is perfect for work and travel. Durable, lightweight materials protect against the elements, while generous storage compartments keep your belongings secure and within reach.

Short summary description Lenovo Urban Backpack 39.6 cm (15.6") Grey:
This short summary of the Lenovo Urban Backpack 39.6 cm (15.6") Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Urban Backpack, Backpack, 39.6 cm (15.6"), Shoulder strap, 600 g

Long summary description Lenovo Urban Backpack 39.6 cm (15.6") Grey:
This is an auto-generated long summary of Lenovo Urban Backpack 39.6 cm (15.6") Grey based on the first three specs of the first five spec groups.

Lenovo Urban Backpack. Case type: Backpack, Maximum screen size: 39.6 cm (15.6"), Carrying handle(s), Shoulder strap. Weight: 600 g. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
39.6 cm (15.6")
Case type *
Backpack
Material *
Polyester
Product main colour *
Grey
Brand compatibility *
Any brand
Front pocket
Yes
Carrying handle(s)
Yes
Shoulder strap
Yes
Protection features
Water resistant
Quantity
1
Weight & dimensions
Width
305 mm
Depth
155 mm
Height
450 mm
Weight
600 g
Package width
330 mm
Package depth
70 mm
Package height
470 mm
Package weight
680 g
Logistics data
Harmonized System (HS) code
84733080
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 08:33:15
Uk has collected 1 expert review for Lenovo Urban Backpack 39.6 cm (15.6") Grey but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
consumerelectronicsnet.com
Updated:
2019-12-02 08:33:15
Packing for a trip shouldnt be taken lightly(excuse the pun). A successful packing experience can be just as important to your vacation as the vacation itself. If you dont pack right, youre gonna have crummy flight. Believe me, I know. On a trip to...
0%
Country Distributor
France 1 distributor(s)
Sverige 1 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
United Kingdom 3 distributor(s)
United Arab Emirates 1 distributor(s)
Nederland 1 distributor(s)