location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Upgrade from 3Y Next Business Day to 5Y ProSupport Plus

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Upgrade from 3Y Next Business Day to 5Y ProSupport Plus
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PER740_3935V
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104549
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 20:08:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Upgrade from 3Y Next Business Day to 5Y ProSupport Plus
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 24x7 Access to ProSupport Plus engineers for faster issue resolution
  • - Designated Technology Service Manager who knows your environment
  • - Predictive analysis for issue prevention and optimization with SupportAssist and Secure Remote Services
  • - Proactive monitoring, issue detection, notification and automated case creation SupportAssist and Secure Remote Services
Long product name DELL Upgrade from 3Y Next Business Day to 5Y ProSupport Plus :
The long product name of DELL Upgrade from 3Y Next Business Day to 5Y ProSupport Plus. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Upgrade from 3Y Next Business Day to 5Y ProSupport Plus
More>>>
DELL Upgrade from 3Y Next Business Day to 5Y ProSupport Plus:
The official description of DELL Upgrade from 3Y Next Business Day to 5Y ProSupport Plus as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ProSupport Plus proactively improves the performance and stability of critical systems through automated support, analytics and the right expertise for your organization. ProSupport Plus not only gets you back up and running quickly, but also helps you get ahead of problems before they happen. You’ll have the freedom to adopt complex technologies with confidence, knowing Dell Technologies has the expertise and insights to help you be more productive and focus on your goals.

*Availability and terms of Dell Technologies Services vary by region and by product. Contact a sales representative for details.

Short summary description DELL Upgrade from 3Y Next Business Day to 5Y ProSupport Plus:
This short summary of the DELL Upgrade from 3Y Next Business Day to 5Y ProSupport Plus data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Upgrade from 3Y Next Business Day to 5Y ProSupport Plus, 5 year(s), 24x7x365

Long summary description DELL Upgrade from 3Y Next Business Day to 5Y ProSupport Plus:
This is an auto-generated long summary of DELL Upgrade from 3Y Next Business Day to 5Y ProSupport Plus based on the first three specs of the first five spec groups.

DELL Upgrade from 3Y Next Business Day to 5Y ProSupport Plus. Number of years: 5 year(s), Service time (hours x days): 24x7x365

Features
Service type
ProSupport Plus
Service included
Parts and Labour
Service time (hours x days)
24x7x365
Number of years
5 year(s)
Features
Phone support
Yes
Web support
Yes
Troubleshooting
Yes
Parts replacement
Yes
Compatibility
PowerEdge R740
Brand Image Product code Product Stock Price from
DELL 5Y Keep Your Hard Drive DELL 5Y Keep Your Hard Drive
(show image)
PER740_235V 5Y Keep Your Hard Drive
DELL 3Y Keep Your Hard Drive DELL 3Y Keep Your Hard Drive
(show image)
PER740_233V 3Y Keep Your Hard Drive
Country Distributor
Nederland 1 distributor(s)
France 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 4 distributor(s)
Switzerland 2 distributor(s)
Suomi 1 distributor(s)
Australia 1 distributor(s)
Deutschland 1 distributor(s)