location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Sonicare DiamondClean Sonic electric toothbrush HX9352/49

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Sonicare DiamondClean
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sonic electric toothbrush HX9352/49
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX9352/49
Category:
Electric devices used for cleaning teeth.
Electric Toothbrushes Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76669
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Sonicare DiamondClean Sonic electric toothbrush HX9352/49
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 brush heads
  • - Glass charger
  • - with Polish mode
Long product name Philips Sonicare DiamondClean Sonic electric toothbrush HX9352/49 :
The long product name of Philips Sonicare DiamondClean Sonic electric toothbrush HX9352/49. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

110-220 V, Black, Lithium ION
More>>>
Philips Sonicare DiamondClean Sonic electric toothbrush HX9352/49:
The official description of Philips Sonicare DiamondClean Sonic electric toothbrush HX9352/49 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Philips Sonicare's best whitening in our most elegant sonic electric toothbrush. Switch to Philips Sonicare.

Provides a superior clean
- Up to 10x more plaque removal than a manual toothbrush

Proven to improve oral health
- Whitens teeth in just one week
- Improves gum health in just 2 weeks*
- Choose from 5 modes including Polish and Sensitive

Innovative technology
- Philips Sonicare's advanced sonic technology

Optimize your brushing
- Safe & gentle on sensitive areas, orthodontics & dental work

Designed around you
- Easy start program builds your Philips Sonicare routine
- Timers encourage thorough 2 minutes of brushing
- USB charging travel case and charging glass

Short summary description Philips Sonicare DiamondClean Sonic electric toothbrush HX9352/49:
This short summary of the Philips Sonicare DiamondClean Sonic electric toothbrush HX9352/49 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Sonicare DiamondClean Sonic electric toothbrush HX9352/49, Adult, Sonic toothbrush, Gum care, Sensitive, Whitening, Polishing, Black, Ergonomic, Battery

Long summary description Philips Sonicare DiamondClean Sonic electric toothbrush HX9352/49:
This is an auto-generated long summary of Philips Sonicare DiamondClean Sonic electric toothbrush HX9352/49 based on the first three specs of the first five spec groups.

Philips Sonicare DiamondClean Sonic electric toothbrush HX9352/49. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Gum care, Sensitive, Whitening, Polishing. Power source: Battery, Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion). Number of handles included: 1 pc(s), Number of brush heads included: 2 pc(s)

Say goodbye to plaque
Say goodbye to plaque

And thanks to its flexible design, it removes up to 10x more plaque from hard-to-reach areas* for a truly deep clean along the gum line and between teeth.

Ease into your new routine
Ease into your new routine

Starting something new can take some getting used to. Our easy-start program gives you the option of a gradual, gentle increase in brushing power with the first 14 uses with your new toothbrush.

QuadPacer and Smartimer
QuadPacer and Smartimer

It takes just 2 minutes to thoroughly brush your teeth. Our QuadPacer lets you know when you've spent the optimal amount of time on each section of your mouth while our SmarTimer signals when your total time is up. Together they help you reach your recommended brushing time, every time.

5 modes to clean your way
5 modes to clean your way

With DiamondClean, you get a refreshing clean every day. Our 5 modes cover all your brushing needs; Clean mode – for exceptional daily cleaning, Gum Care – to gently massage gums, Polish – to brighten your smile, Sensitive – for gentle yet effective cleaning of sensitive gums, and White – the ideal mode to remove surface stains.

Design with storage in mind
Design with storage in mind

Your deluxe USB travel case doubles as a charger so you stay topped up on the go. Place your toothbrush in the case and connect to your laptop or plug into a wall socket. Also includes a brush head holder for extra hygiene when traveling. As for charging at home, our sleek charger glass fits stylishly into your bathroom and doubles as a glass for rinsing after brushing. Simply place your brush into the glass. Enjoy two weeks of regular use from a single full charge.

Safe and gentle
Safe and gentle

You can be sure of a safe brushing experience: our sonic technology is suitable for use with braces, fillings, crowns, and veneers, and helps prevent cavities and improve gum health.

The only true sonic technology
The only true sonic technology

Philips Sonicare's advanced sonic technology pulses water between teeth, and its brush strokes break up plaque and sweep it away for an exceptional daily clean.

Look after those gums
Look after those gums

With optimal cleaning from your W DiamondClean, gums will become healthier in 2 weeks*. Removing up to 7x more plaque along the gum line than a manual toothbrush*, you’ll get your healthiest smile.

Naturally whiter teeth
Naturally whiter teeth

Click on the W2 Optimal White brush head to remove surface stains and reveal a whiter smile. With its densely packed central stain-removal bristles, it's clinically proven to whiten teeth in just one week.

Philips Green Logo

Philips Green Products can reduce costs, energy consumption and CO2 emissions. How? They offer a significant environmental improvement in one or more of the Philips Green Focal Areas – Energy efficiency, Packaging, Hazardous substances, Weight, Recycling and disposal and Lifetime reliability.

Features
Purpose *
Adult
Toothbrush type *
Sonic toothbrush
Adjustable speed *
Yes
Integrated timer *
Yes
Number of teeth brushing modes *
5
Teeth brushing modes *
Gum care, Sensitive, Whitening, Polishing
Pressure sensor
Yes
Product colour *
Black
Handle(s) features
Ergonomic
Irrigator
No
Bluetooth
Yes
Bluetooth version
4.0
Mobile app support *
Yes
Power
Power source *
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery type *
Built-in battery
Rechargeable
Yes
AC input voltage
110 - 220 V
Packaging content
Number of handles included *
1 pc(s)
Number of brush heads included *
2 pc(s)
Flosser included
No
Charger
Yes
Tongue cleaner head
Yes
Technical details
Number of tongue brushes included
1