Thule logo

Thule Subterra TSR-375 Black Carry-on 75 L Nylon

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61339
Info modified on:
14 Mar 2024, 19:44:02
Bullet Points Thule Subterra TSR-375 Black Carry-on 75 L Nylon:
  • - Easy to pack and stay organized with spacious interior that divides into two separate compartments
  • - Smooth and easy transport with tough, oversized wheels and V-Tubing telescoping handles
  • - Effortless travel thanks to the piggyback strap attachment loop that allows an additional bag to be hooked on
  • - Bag design absorbs the impact of travel due to the durable exoskeleton and molded polycarbonate back panel
  • - Smooth lifting and rearranging with top, side and bottom grab handles
  • - Protects contents from the elements with durable water-resistant materials
  • - Keep belongings in place throughout travel due to external compression straps
  • - Quick access to keys, wallet and smaller items with zippered pocket
  • - Built in ID card slot simplifies identification of bag
Warranty:
Limited Lifetime
Long product name Thule Subterra TSR-375 Black Carry-on 75 L Nylon:

Thule Subterra Wheeled Duffel 70cm/28", Black

Thule Subterra TSR-375 Black Carry-on 75 L Nylon:

A spacious rolling duffel with wide-mouth access and divided main compartment to easily pack and organize your travel essentials.

Short summary description Thule Subterra TSR-375 Black Carry-on 75 L Nylon:

Thule Subterra TSR-375 Black, Carry-on, Black, Black, 2 wheel(s), Roller wheel, Top pocket

Long summary description Thule Subterra TSR-375 Black Carry-on 75 L Nylon:

Thule Subterra TSR-375 Black. Luggage type: Carry-on, Product main colour: Black, Colour name: Black. Volume: 75 L, Size (imperial): 71.1 cm (28"), Luggage bag width: 35 cm. Material: Nylon

Video
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.