Case Logic logo

Case Logic Advantage ADVA-117 Black 43.9 cm (17.3") Sleeve case

Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
154391
Info modified on:
14 Mar 2024, 19:03:49
Bullet Points Case Logic Advantage ADVA-117 Black 43.9 cm (17.3") Sleeve case:
  • - Slim case with padded storage for a laptop up to 17.3"
  • - Dedicated slip pocket for a 10.1" tablet
  • - Spacious front pocket with organization panel for pens and small electronics, plus plenty of room for bulky charging cords
  • - Front pocket with hidden zipper garage keeps phone secure and accessible
  • - Designated file pocket keeps documents separate from electronics
  • - Removable, padded shoulder strap adjusts for a custom fit
  • - Padded top handle provides an alternative carry option
  • - Luggage strap securely attaches slim case to most rolling luggage
Warranty:
25 years
Long product name Case Logic Advantage ADVA-117 Black 43.9 cm (17.3") Sleeve case:

Advantage 17.3" Attaché, Black

Case Logic Advantage ADVA-117 Black 43.9 cm (17.3") Sleeve case:

Case Logic Advantage 17.3" Attaché

A streamlined laptop bag with smart storage for the modern professional.

Short summary description Case Logic Advantage ADVA-117 Black 43.9 cm (17.3") Sleeve case:

Case Logic Advantage ADVA-117 Black, Sleeve case, 43.9 cm (17.3"), Shoulder strap, 500 g

Long summary description Case Logic Advantage ADVA-117 Black 43.9 cm (17.3") Sleeve case:

Case Logic Advantage ADVA-117 Black. Case type: Sleeve case, Maximum screen size: 43.9 cm (17.3"), Carrying handle(s), Shoulder strap. Weight: 500 g. Surface coloration: Monochromatic

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.