location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 6020 Graphite/Grey 90 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6020 Graphite/Grey
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0057888
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47097
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:19:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 6020 Graphite/Grey 90 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 640 x 480 pixels
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 760 mAh
Long product name Nokia 6020 Graphite/Grey 90 g :
The long product name of Nokia 6020 Graphite/Grey 90 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Nokia 6020 Graphite/Grey
More>>>
Short summary description Nokia 6020 Graphite/Grey 90 g:
This short summary of the Nokia 6020 Graphite/Grey 90 g data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 6020 Graphite/Grey, 640 x 480 pixels, 760 mAh

Long summary description Nokia 6020 Graphite/Grey 90 g:
This is an auto-generated long summary of Nokia 6020 Graphite/Grey 90 g based on the first three specs of the first five spec groups.

Nokia 6020 Graphite/Grey. Display resolution: 640 x 480 pixels. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 760 mAh, Standby time (2G): 336 h. Weight: 90 g

Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 21:16:46
Uk has collected 9 expert reviews for Nokia 6020 Graphite/Grey 90 g and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
Mobile88.com
Updated:
2016-12-29 21:56:54
Design As weve mentioned before, 6020 looks very similar to 6230.
0%
Mobile88.com
Updated:
2013-11-20 21:16:45
Design As weve mentioned before, 6020 looks very similar to 6230.
0%
mobi101.com
Updated:
2013-11-20 21:16:45
Most major phone makers target all parts of the market. Because of that they want to offer high functionality phones not only for business users, but also for all others. So they usually do it this way: they release some new business-class model and af...
0%
mobile-review.com US
Updated:
2013-11-20 21:16:46
Nokia needed to renew its middle segment since such models as Nokia 6610 and Nokia 6100 got mass and lost their first price gradually getting morally outdated. So, an intermediate between these models and the companys leader Nokia 6230 got necessary...
0%