Axis logo

Axis NETWORK CAMERA 2120 BAREBONE 704 x 576 pixels

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47945
Info modified on:
21 Oct 2022, 10:14:07
Long product name Axis NETWORK CAMERA 2120 BAREBONE 704 x 576 pixels:

NETWORK CAMERA AXIS 2120 BAREBONE NOT INCLUDING LENS MANUAL OR PS

Short summary description Axis NETWORK CAMERA 2120 BAREBONE 704 x 576 pixels:

Axis NETWORK CAMERA 2120 BAREBONE, CCD, 704 x 576 pixels, 4 MB, 16 MB, 5 - 50 °C, 20 - 80%

Long summary description Axis NETWORK CAMERA 2120 BAREBONE 704 x 576 pixels:

Axis NETWORK CAMERA 2120 BAREBONE. Sensor type: CCD. Maximum resolution: 704 x 576 pixels. Flash memory: 4 MB, Internal memory: 16 MB. Weight: 250 g. Dimensions (WxDxH): 57 x 86 x 138 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.