location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 5140i 100.8 g Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5140i
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0069837
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31319
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 5140i 100.8 g Orange
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Orange
  • - 128 x 128 pixels
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 760 mAh
Long product name Nokia 5140i 100.8 g Orange :
The long product name of Nokia 5140i 100.8 g Orange. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Nokia 5140i orange
More>>>
Short summary description Nokia 5140i 100.8 g Orange:
This short summary of the Nokia 5140i 100.8 g Orange data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 5140i, 128 x 128 pixels, 760 mAh, Orange

Long summary description Nokia 5140i 100.8 g Orange:
This is an auto-generated long summary of Nokia 5140i 100.8 g Orange based on the first three specs of the first five spec groups.

Nokia 5140i. Display resolution: 128 x 128 pixels. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 760 mAh. Weight: 100.8 g. Product colour: Orange

Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 18:14:50
Uk has collected 9 expert reviews for Nokia 5140i 100.8 g Orange and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-11-20 18:14:47
The rugged design of the Nokia 5140i will handle the rough and tumble of outdoor adventures or even just everyday life. If you want a phone that can go the distance and dont need bluetooth this is a contender.
Good Rugged, Flash Light, Compass...
Bad No Bluetooth The Final Word The rugged design of the Nokia 5140i will handle the rough and tumble of outdoor adventures or even just everyday life. If you want a phone that can go the distance and dont need bluetooth this is a contender.
Bottom line The rugged design of the Nokia 5140i will handle the rough and tumble of outdoor adventures or even just everyday life. If you want a phone that can go the distance and dont need bluetooth this is a contender.
70%
mobile-review.com US
Updated:
2013-11-20 18:14:49
The dimensions equal to the previous phones ones (106.5x46.8x23.8 mm), the weight is 101 grams. Unlike the Nokia 5140 the device is provided in two colours.
0%