location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra PC cord - QD to 2x3_5mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PC cord - QD to 2x3_5mm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8734-599 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991005660 show
Category:
Accessories for headphones/headsets such as speakers, conenctors and cables.
Headphone/Headset Accessories Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 187067
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Sep 2023 10:31:16
The date of the most recent change of this product data-sheet in Icecat.
Long product name Jabra PC cord - QD to 2x3_5mm :
The long product name of Jabra PC cord - QD to 2x3_5mm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PC cord - QD to 2x3_5mm
More>>>
Jabra PC cord - QD to 2x3_5mm:
The official description of Jabra PC cord - QD to 2x3_5mm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

PC cord - QD to 2 x 3.5 mm, QD only - connects to PC soundcard

Short summary description Jabra PC cord - QD to 2x3_5mm:
This short summary of the Jabra PC cord - QD to 2x3_5mm data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra PC cord - QD to 2x3_5mm, Black

Long summary description Jabra PC cord - QD to 2x3_5mm:
This is an auto-generated long summary of Jabra PC cord - QD to 2x3_5mm based on the first three specs of the first five spec groups.

Jabra PC cord - QD to 2x3_5mm. Product colour: Black

Features
Brand compatibility *
Jabra
Product colour
Black
Weight & dimensions
Cable length
0.5 m
Coiled cable length
2 m
Ports & interfaces
Connector 1
QD
Connector 2
2 x 3.5mm
Bluetooth
Yes
Packaging data
Package width
10 mm
Package depth
230 mm
Package height
10 mm
Package weight
40 g
Logistics data
Quantity per pack
1 pc(s)
Harmonized System (HS) code
85189000
Products per master (outer) case
400 pc(s)
Country of origin
China
Brand Image Product code Product Stock Price from
Jabra QD cord to 2.5mm jack Jabra QD cord to 2.5mm jack
(show image)
8800-00-52 QD cord to 2.5mm jack 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 8800-00-37 headphone/headset accessory Jabra 8800-00-37 headphone/headset accessory
(show image)
8800-00-37 8800-00-37 0.00
(excl. VAT)
0 (incl. VAT)
Jabra QD-connector Siemens G 4010 M Jabra QD-connector Siemens G 4010 M
(show image)
8800-00-63 QD-connector Siemens G 4010 M 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Cord - AEI Interface Jabra Cord - AEI Interface
(show image)
8800-00-53 Cord - AEI Interface 0.00
(excl. VAT)
0 (incl. VAT)
Jabra PC cord 2x3, 5mm jack - RJ11 Jabra PC cord 2x3, 5mm jack - RJ11
(show image)
8800-00-29 PC cord 2x3, 5mm jack - RJ11 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 8800-01-01 headphone/headset accessory Cable Jabra 8800-01-01 headphone/headset accessory Cable
(show image)
8800-01-01 8800-01-01 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 7 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)