location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Cord - AEI Interface

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cord - AEI Interface
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8800-00-53
Category:
Accessories for headphones/headsets such as speakers, conenctors and cables.
Headphone/Headset Accessories Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62876
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Sep 2021 10:42:01
The date of the most recent change of this product data-sheet in Icecat.
Long product name Jabra Cord - AEI Interface :
The long product name of Jabra Cord - AEI Interface. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cord - AEI Interface
More>>>
Jabra Cord - AEI Interface:
The official description of Jabra Cord - AEI Interface as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Jabra GN1210 cord is the solution for carbon-based telephone systems where microphone amplification is needed.

The Jabra GN1210 cord has been designed to offer ample amplification at an affordable price.

- Works with most carbon-based telephone systems (incl. Avaya Callmaster III and IV)
- Microphone amplification to boost transmit level
- Plug-and-play installation with simple slide adjustment

Now your choice of headset is no longer limited by the telephone system. With the Jabra GN1210 cord you are able to connect a range of GN’s most popular professional Jabra headsets dedicated for all-day use in even the toughest environments. And best of all, the Jabra GN1210 cord represents an extremely affordable solution to amplification for carbon-based systems.

Jabra GN1210 features eight separate amplification levels at 4-6 dB increments adding up to a total of 32 dB. This ensures that no carbon-based telephone system sound-level is too high or too low. Simply connect the Jabra GN1210 cord and Jabra headset from GN through the Quick Disconnect (QD) plug and set the amplification level to your preference.

The Jabra GN1210 is available in three variants:

- QD to RJ9 with straight cord
- QD to RJ11 with straight cord
- QD to PJ327 with straight cord

Short summary description Jabra Cord - AEI Interface:
This short summary of the Jabra Cord - AEI Interface data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Cord - AEI Interface, Black

Long summary description Jabra Cord - AEI Interface:
This is an auto-generated long summary of Jabra Cord - AEI Interface based on the first three specs of the first five spec groups.

Jabra Cord - AEI Interface. Product colour: Black

Features
Product colour
Black
Ports & interfaces
Connector 2
QD
Brand Image Product code Product Stock Price from
Jabra QD cord to 2.5mm jack Jabra QD cord to 2.5mm jack
(show image)
8800-00-52 QD cord to 2.5mm jack 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN 1220 Jabra GN 1220
(show image)
88002-99 GN 1220 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 8800-00-37 headphone/headset accessory Jabra 8800-00-37 headphone/headset accessory
(show image)
8800-00-37 8800-00-37 0.00
(excl. VAT)
0 (incl. VAT)
Jabra QD-connector Siemens G 4010 M Jabra QD-connector Siemens G 4010 M
(show image)
8800-00-63 QD-connector Siemens G 4010 M 0.00
(excl. VAT)
0 (incl. VAT)
Jabra PC cord - QD to 2x3_5mm Jabra PC cord - QD to 2x3_5mm
(show image)
8734-599 PC cord - QD to 2x3_5mm 0.00
(excl. VAT)
0 (incl. VAT)
Jabra PC cord 2x3, 5mm jack - RJ11 Jabra PC cord 2x3, 5mm jack - RJ11
(show image)
8800-00-29 PC cord 2x3, 5mm jack - RJ11 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 8800-01-01 headphone/headset accessory Cable Jabra 8800-01-01 headphone/headset accessory Cable
(show image)
8800-01-01 8800-01-01 0.00
(excl. VAT)
0 (incl. VAT)