location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra 8800-00-46 audio cable 0.15 m QD 2.5mm jack Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8800-00-46
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8800-00-46 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991001792 show
Category: Audio Cables Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 242042
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Sep 2023 10:31:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra 8800-00-46 audio cable 0.15 m QD 2.5mm jack Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.15 m
  • - QD Straight Male
  • - 2.5mm jack Angled Male
  • - Plug and Play
  • - Black
Long product name Jabra 8800-00-46 audio cable 0.15 m QD 2.5mm jack Black :
The long product name of Jabra 8800-00-46 audio cable 0.15 m QD 2.5mm jack Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

QD to 2.5 mm Jack cord
More>>>
Jabra 8800-00-46 audio cable 0.15 m QD 2.5mm jack Black:
The official description of Jabra 8800-00-46 audio cable 0.15 m QD 2.5mm jack Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

QD Cord to 2,5mm pin plug, angulate, 15cm, e.g. for Panasonic GB500, PLX CA40

Short summary description Jabra 8800-00-46 audio cable 0.15 m QD 2.5mm jack Black:
This short summary of the Jabra 8800-00-46 audio cable 0.15 m QD 2.5mm jack Black data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra 8800-00-46, QD, Male, 2.5mm jack, Male, 0.15 m, Black

Long summary description Jabra 8800-00-46 audio cable 0.15 m QD 2.5mm jack Black:
This is an auto-generated long summary of Jabra 8800-00-46 audio cable 0.15 m QD 2.5mm jack Black based on the first three specs of the first five spec groups.

Jabra 8800-00-46. Connector 1: QD, Connector 1 gender: Male, Connector 2: 2.5mm jack, Connector 2 gender: Male, Cable length: 0.15 m, Product colour: Black

Features
Cable length *
0.15 m
Connector 1 *
QD
Connector 1 gender *
Male
Connector 2 *
2.5mm jack
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Angled
Product colour *
Black
Plug and Play
Yes
Features
Country of origin
China
Packaging data
Quantity per pack
1 pc(s)
Package width
50 mm
Package depth
50 mm
Package height
100 mm
Package weight
20 g
Logistics data
Harmonized System (HS) code
85189000
Brand Image Product code Product Stock Price from
Jabra 8800-00-55 audio cable 0.3 m QD 2.5mm jack Black Jabra 8800-00-55 audio cable 0.3 m QD 2.5mm jack Black
(show image)
8800-00-55 8800-00-55 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 7 distributor(s)
Danmark 4 distributor(s)
Deutschland 4 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)