location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 6101 4.57 cm (1.8") 97 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6101
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0042219
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21049
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:08:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 6101 4.57 cm (1.8") 97 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 4.57 cm (1.8") 128 x 160 pixels
  • - FM radio Multimedia Messaging Service (MMS)
  • - 760 mAh
Long product name Nokia 6101 4.57 cm (1.8") 97 g Black :
The long product name of Nokia 6101 4.57 cm (1.8") 97 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Nokia 6101 (black)
More>>>
Short summary description Nokia 6101 4.57 cm (1.8") 97 g Black:
This short summary of the Nokia 6101 4.57 cm (1.8") 97 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 6101, Clamshell, 4.57 cm (1.8"), 128 x 160 pixels, 760 mAh, Black

Long summary description Nokia 6101 4.57 cm (1.8") 97 g Black:
This is an auto-generated long summary of Nokia 6101 4.57 cm (1.8") 97 g Black based on the first three specs of the first five spec groups.

Nokia 6101. Form factor: Clamshell. Display diagonal: 4.57 cm (1.8"), Display resolution: 128 x 160 pixels. FM radio. Battery capacity: 760 mAh, Standby time (2G): 350 h. Weight: 97 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 21:17:57
Uk has collected 18 expert reviews for Nokia 6101 4.57 cm (1.8") 97 g Black and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-11-20 21:17:55
Nokia has seemingly gone back to basics with their latest entry to mid-level mobile handsets and the 6101 is no exception. Sporting one of the best external screens weve seen, a comfortable keypad and a user-friendly interface, Nokia prove that keepin...
Good Excellent external screen, Comfortable keypad, User-friendly menu system, Well built...
Bad External antenna, Only 4.4MB internal memory, Poor quality camera The Final Word A top quality external screen with a user friendly interface and superb controls make the 6101 a more than solid entry into the market.
Bottom line A top quality external screen with a user friendly interface and superb controls make the 6101 a more than solid entry into the market.
70%
mobi101.com
Updated:
2013-11-20 21:17:54
After having launched several angular clamshell models made of various materials Nokia comes to surprise us with a pretty average-level phone with rounded edges and plastic cover plates. Yet, the functional equipment of the 6101 model is so rich (i.e...
0%
about.com
Updated:
2013-11-20 21:17:55
My job should be to find the bad sides of the Nokia 6101 so you dont have to live with them if you elect to buy this phone but my job is difficult today. The Nokia 6101 is a surprisingly good phone with few failures in the design. The camera gives, in...
Good Sturdy flip phone, looks like it could last years, Above average battery life, Very Good speakerphone, though only half duplex...
Bad The 4way navigation key is not the best, but quite acceptable, Speakerphone and earset volume a bit low...
Bottom line A well-balanced phone with an above average design quality...
80%
nokia-review.com
Updated:
2013-11-20 21:17:55
With the latest Nokia 6101/6102, Nokia has developed an impressive flip style phone offering a decent selection of mid-range features. The Nokia 6101 is compact and relatively light in weight, weighing in at around 95 grams (about 3.41 ounces). The wei...
0%
phonedog.com
Updated:
2013-11-20 21:17:55
The Nokia 6101/6102 is truly one of a kind. The phone fits both your hand and your heart, and is the only phone that smiles back at you. Weighing in at only 3.42 ounces, this handset surely has a lot to offer. The Nokia 6101/6102s ease of use and its...
86%
tech-faq.com
Updated:
2013-11-20 21:17:56
Nokia has been one of the leading mobile phone companies for quite a while now and it is no secret that they are a popular choice for hardware among the leading mobile phone service providers in the industry. The Nokia 6101 is a great unit that has t...
0%
gsmarena.com
Updated:
2013-11-20 21:17:57
After having launched several angular clamshell models made of various materials Nokia comes to surprise us with a pretty average-level phone with rounded edges and plastic cover plates. Yet, the functional equipment of the 6101 model is so rich (i.e. two...
0%