location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite Computer Power Cord, Right Angle NEMA 5-15P to C13 - Heavy Duty, 15A, 125V, 14 AWG, 3 ft., Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Computer Power Cord, Right Angle NEMA 5-15P to C13 - Heavy Duty, 15A, 125V, 14 AWG, 3 ft., Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P007-003-15D show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332241832 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48904
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 07:33:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite Computer Power Cord, Right Angle NEMA 5-15P to C13 - Heavy Duty, 15A, 125V, 14 AWG, 3 ft., Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.9 m
  • - NEMA 5-15P Angled Male
  • - IEC C13 Straight Female
  • - Connector angle: 90°
  • - SJT
  • - Black
  • - 1 pc(s)
Warranty: Lifetime limited warranty
Long product name Tripp Lite Computer Power Cord, Right Angle NEMA 5-15P to C13 - Heavy Duty, 15A, 125V, 14 AWG, 3 ft., Black :
The long product name of Tripp Lite Computer Power Cord, Right Angle NEMA 5-15P to C13 - Heavy Duty, 15A, 125V, 14 AWG, 3 ft., Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Computer Power Cord, Right Angle NEMA 5-15P to C13 - Heavy Duty, 15A, 125V, 14 AWG, 3 ft., Black
More>>>
Tripp Lite Computer Power Cord, Right Angle NEMA 5-15P to C13 - Heavy Duty, 15A, 125V, 14 AWG, 3 ft., Black:
The official description of Tripp Lite Computer Power Cord, Right Angle NEMA 5-15P to C13 - Heavy Duty, 15A, 125V, 14 AWG, 3 ft., Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

5-15P to C13 Power Cable for Network Devices That Require a Heavy-Gauge Connection
This computer power supply cable features 14 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a higher-rated, heavier-gauge cable. You can use it to connect a computer, server, monitor, laser printer or drive to an AC wall outlet, surge protector, UPS system or PDU. It can also replace or upgrade the standard power cord provided by the device’s manufacturer. The three-foot length helps reduce cable clutter and minimize the risk of tripping. Note: This cord is not for use in European markets.

Right-Angle PC Power Cable Is Easier to Connect in Tight Spaces
The angled NEMA 5-15P connector makes installations easier in confined spaces, such as the back of a rack enclosure cabinet. When plugged in, the right-angle plug guides the computer power supply cable parallel to the wall, allowing you to push furniture up against a wall to maximize space.

Typical Applications
- Connect devices like computers, large servers and laser printers to a PDU up to 3 ft. away in your data center
- Extend an existing power connection up to 3 ft. to more easily place a device or reach a power source in a rack
- Update or replace the standard power cord provided by a device’s original manufacturer
- Power a device located in a hard-to-access area behind a desk or flush against a wall

Package Includes
- P007-003-15D Heavy-Duty Desktop Computer Power Cord, Right-Angle 5-15P to C13, 3 ft., Black

Short summary description Tripp Lite Computer Power Cord, Right Angle NEMA 5-15P to C13 - Heavy Duty, 15A, 125V, 14 AWG, 3 ft., Black:
This short summary of the Tripp Lite Computer Power Cord, Right Angle NEMA 5-15P to C13 - Heavy Duty, 15A, 125V, 14 AWG, 3 ft., Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite Computer Power Cord, Right Angle NEMA 5-15P to C13 - Heavy Duty, 15A, 125V, 14 AWG, 3 ft., Black, 0.9 m, NEMA 5-15P, IEC C13, SJT, 125 V

Long summary description Tripp Lite Computer Power Cord, Right Angle NEMA 5-15P to C13 - Heavy Duty, 15A, 125V, 14 AWG, 3 ft., Black:
This is an auto-generated long summary of Tripp Lite Computer Power Cord, Right Angle NEMA 5-15P to C13 - Heavy Duty, 15A, 125V, 14 AWG, 3 ft., Black based on the first three specs of the first five spec groups.

Tripp Lite Computer Power Cord, Right Angle NEMA 5-15P to C13 - Heavy Duty, 15A, 125V, 14 AWG, 3 ft., Black. Cable length: 0.9 m, Connector 1: NEMA 5-15P, Connector 2: IEC C13, Cable type: SJT. Input voltage: 125 V

Features
Product colour *
Black
Connector 1 gender *
Male
Connector 2 gender *
Female
Cable length *
0.9 m
Connector 1 *
NEMA 5-15P
Connector 2 *
IEC C13
Connector 1 form factor
Angled
Connector 2 form factor
Straight
Suitable for use in country/location
North America
Connector angle
90°
AWG wire size
14
Cable type
SJT
Number of conductors
3
Power
Input voltage
125 V
Maximum current
15 A
Operational conditions
Operating temperature (T-T)
-20 - 60 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Operational conditions
Storage relative humidity (H-H)
20 - 80%
Packaging data
Quantity per pack
1 pc(s)
Package width
179.8 mm
Package depth
12.7 mm
Package height
253.5 mm
Package weight
160 g
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332241839
Compliance certificates
RoHS
Logistics data
Master (outer) case width
330.2 mm
Master (outer) case length
25.4 mm
Master (outer) case height
479.8 mm
Master (outer) case gross weight
1.59 kg
Products per master (outer) case
10 pc(s)
Other features
Country of origin
China
Country Distributor
United States 1 distributor(s)