location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Pro Backpack 15 PO1520P

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro Backpack 15 PO1520P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
460-BCOV
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184162910
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 155628
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Pro Backpack 15 PO1520P
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Backpack 38.1 cm (15") Black
  • - EVA (Ethylene Vinyl Acetate), Polyester
  • - Brand compatibility: Dell
  • - Carrying handle(s)
  • - Scratch resistant, Shock resistant, Water resistant
  • - 780 g
Long product name DELL Pro Backpack 15 PO1520P :
The long product name of DELL Pro Backpack 15 PO1520P. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15", 1680D, 31 x 16 x 43.5 cm, 780g
More>>>
DELL Pro Backpack 15 PO1520P:
The official description of DELL Pro Backpack 15 PO1520P as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Choose Dell Pro Backpack 15 (PO1520P), made with a more earth-friendly solution-dyeing process than traditional dyeing processes and shock-absorbing EVA foam that protects your laptop from impact.

Short summary description DELL Pro Backpack 15 PO1520P:
This short summary of the DELL Pro Backpack 15 PO1520P data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Pro Backpack 15 PO1520P, Backpack, 38.1 cm (15"), 780 g

Long summary description DELL Pro Backpack 15 PO1520P:
This is an auto-generated long summary of DELL Pro Backpack 15 PO1520P based on the first three specs of the first five spec groups.

DELL Pro Backpack 15 PO1520P. Case type: Backpack, Maximum screen size: 38.1 cm (15"), Carrying handle(s). Weight: 780 g. Surface coloration: Monochromatic

The story is currently unavailable. Please, contact us.
Features
Surface coloration
Monochromatic
Linear mass density
1680 D
Maximum screen size *
38.1 cm (15")
Case type *
Backpack
Material *
EVA (Ethylene Vinyl Acetate), Polyester
Product main colour *
Black
Integrated compartment(s)
Yes
Brand compatibility *
Dell
Front pocket
Yes
Features
Carrying handle(s)
Yes
Protection features
Scratch resistant, Shock resistant, Water resistant
Quantity
1
Weight & dimensions
Width
310 mm
Depth
160 mm
Height
435 mm
Weight
780 g
Logistics data
Harmonized System (HS) code
84733080
Disclaimer DELL Pro Backpack 15 PO1520P:
Disclaimer

Actual configuration might differ from illustration