location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite DMWC3770M Swivel/Tilt Corner Wall Mount for 37" to 70" TVs and Monitors - Flat/Curved

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DMWC3770M Swivel/Tilt Corner Wall Mount for 37" to 70" TVs and Monitors - Flat/Curved
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMWC3770M show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332240538 show
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts & Stands Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78552
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:35:40
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite DMWC3770M Swivel/Tilt Corner Wall Mount for 37" to 70" TVs and Monitors - Flat/Curved
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Accommodates most flat or curved screens from 37 to 70 in.
  • - Split wall plates mount on the adjacent walls of a corner
  • - One-touch adjustment makes it easy to change the viewing angle
  • - 90° swivel, -8° to +5° tilt and -5° to +5° screen adjustment maximize viewing comfort
  • - Supports displays up to 99 lbs (44.9 kgs)
Warranty: 5-year limited
Long product name Tripp Lite DMWC3770M Swivel/Tilt Corner Wall Mount for 37" to 70" TVs and Monitors - Flat/Curved :
The long product name of Tripp Lite DMWC3770M Swivel/Tilt Corner Wall Mount for 37" to 70" TVs and Monitors - Flat/Curved. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Swivel/Tilt Corner Wall Mount for 37" to 70" TVs and Monitors - Flat/Curved
More>>>
Tripp Lite DMWC3770M Swivel/Tilt Corner Wall Mount for 37" to 70" TVs and Monitors - Flat/Curved:
The official description of Tripp Lite DMWC3770M Swivel/Tilt Corner Wall Mount for 37" to 70" TVs and Monitors - Flat/Curved as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Corner Mount Your Flat-Panel or Curved-Screen TV or Monitor
Split wall plates allow the DMWC3770M to mount on both walls of a corner, providing a wide viewing angle in home theaters, classrooms, boardrooms, hotels, bars and restaurants. It's also a great display solution for rooms with limited wall space due to window placement or furniture arrangements. This true corner mount accommodates most flat-panel or curved-screen televisions or monitors from 37 to 70 inches. Maximum weight supported is 99 lbs (44.9 kgs)

Adjust the Display Angle for Comfortable Viewing
One-touch adjustment capability makes it easy to optimize viewing angles. For maximum screen visibility, the articulating arms can swivel 90° left or right. The -8° to +5° tilt and -5° to +5° screen level adjustment help minimize glare and improve the audience's viewing experience.

Rely on Durable All-Metal Construction with Convenient Cable Access
Made of steel with a black powder-coated finish, this full-motion wall mount withstands the stress of repeated adjustments and use in public areas. An open frame design supports easy access to cables.

VESA Compliance Ensures Display Compatibility
VESA (Video Electronics Standards Association) promotes uniformity in the video electronics industry by developing standards, such as universal mounting hole patterns, for TVs and monitors. For hassle-free display compatibility, this corner wall mount supports the following VESA mounting hole patterns: 100 x 100, 200 x 100, 200 x 200, 200 x 300, 200 x 400, 300 x 200, 300 x 300, 300 x 400, 400 x 200, 400 x 300, 400 x 400, 500 x 200, 500 x 300, 500 x 400, 600 x 300 and 600 x 400. Mounting hardware is included.

Short summary description Tripp Lite DMWC3770M Swivel/Tilt Corner Wall Mount for 37" to 70" TVs and Monitors - Flat/Curved:
This short summary of the Tripp Lite DMWC3770M Swivel/Tilt Corner Wall Mount for 37" to 70" TVs and Monitors - Flat/Curved data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite DMWC3770M Swivel/Tilt Corner Wall Mount for 37" to 70" TVs and Monitors - Flat/Curved, 94 cm (37"), 177.8 cm (70"), 200 x 200 mm, 600 x 400 mm, Steel, Black

Long summary description Tripp Lite DMWC3770M Swivel/Tilt Corner Wall Mount for 37" to 70" TVs and Monitors - Flat/Curved:
This is an auto-generated long summary of Tripp Lite DMWC3770M Swivel/Tilt Corner Wall Mount for 37" to 70" TVs and Monitors - Flat/Curved based on the first three specs of the first five spec groups.

Tripp Lite DMWC3770M Swivel/Tilt Corner Wall Mount for 37" to 70" TVs and Monitors - Flat/Curved. Maximum weight capacity: 45 kg, Minimum screen size: 94 cm (37"), Maximum screen size: 177.8 cm (70"), Minimum VESA mount: 200 x 200 mm, Maximum VESA mount: 600 x 400 mm. Product colour: Black

Mounting
Minimum screen size
94 cm (37")
Maximum weight capacity *
45 kg
Maximum screen size *
177.8 cm (70")
Suitable for computer monitor
Yes
Minimum VESA mount *
200 x 200 mm
Maximum VESA mount *
600 x 400 mm
Panel mounting interface
200 x 200, 300 x 300, 300 x 200, 400 x 200, 400 x 400, 400 x 300, 600 x 400
Number of displays supported
1
Mounting type *
Wall
Ergonomics
Adjustable depth
Yes
Swivel angle
90°
Cable management
No
Design
Product colour *
Black
Housing material
Steel
Technical details
Country of origin
China
Compliance certificates
RoHS
Packaging content
Manual
Yes
Packaging content
Mounting kit
Yes
Weight & dimensions
Width
642.6 mm
Depth
419.1 mm
Depth (min)
41.9 cm
Height
619.8 mm
Weight
6.3 kg
Packaging data
Package width
322.6 mm
Package depth
83.8 mm
Package height
792.5 mm
Package weight
7.62 kg
Logistics data
Master (outer) case width
330.2 mm
Master (outer) case length
180.3 mm
Master (outer) case height
815.3 mm
Master (outer) case gross weight
16.2 kg
Products per master (outer) case
2 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332240535
Harmonized System (HS) code
85299097
Brand Image Product code Product Stock Price from
Tripp Lite DWT2670XE Heavy-Duty Tilt Wall Mount for 26” to 70” Curved or Flat-Screen Displays Tripp Lite DWT2670XE Heavy-Duty Tilt Wall Mount for 26” to 70” Curved or Flat-Screen Displays
(show image)
DWT2670XE DWT2670XE Heavy-Duty Tilt Wall Mount for 26” to 70” Curved or Flat-Screen Displays 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWT3280X Heavy-Duty Tilt Wall Mount for 32” to 80” Curved or Flat-Screen Displays Tripp Lite DWT3280X Heavy-Duty Tilt Wall Mount for 32” to 80” Curved or Flat-Screen Displays
(show image)
DWT3280X DWT3280X Heavy-Duty Tilt Wall Mount for 32” to 80” Curved or Flat-Screen Displays 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWF2670X Fixed TV Wall Mount for 26” to 70” Displays Tripp Lite DWF2670X Fixed TV Wall Mount for 26” to 70” Displays
(show image)
DWF2670X DWF2670X Fixed TV Wall Mount for 26” to 70” Displays 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWM5070HD Height-Adjustable TV Wall Mount for 50” to 70” Flat-Panel Interactive Displays Tripp Lite DWM5070HD Height-Adjustable TV Wall Mount for 50” to 70” Flat-Panel Interactive Displays
(show image)
DWM5070HD DWM5070HD Height-Adjustable TV Wall Mount for 50” to 70” Flat-Panel Interactive Displays 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWM7090HD Height-Adjustable TV Wall Mount for 70” to 90” Flat-Panel Interactive Displays Tripp Lite DWM7090HD Height-Adjustable TV Wall Mount for 70” to 90” Flat-Panel Interactive Displays
(show image)
DWM7090HD DWM7090HD Height-Adjustable TV Wall Mount for 70” to 90” Flat-Panel Interactive Displays 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWMSCP4570VW Pop-Out Security TV Wall Mount with Combination Lock for 45” to 70” Televisions and Monitors, Portrait Tripp Lite DWMSCP4570VW Pop-Out Security TV Wall Mount with Combination Lock for 45” to 70” Televisions and Monitors, Portrait
(show image)
DWMSCP4570VW DWMSCP4570VW Pop-Out Security TV Wall Mount with Combination Lock for 45” to 70” Televisions and Monitors, Portrait 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWMSCL4570VW Pop-Out Security TV Wall Mount with Combination Lock for 45” to 70” Televisions and Monitors, Landscape Tripp Lite DWMSCL4570VW Pop-Out Security TV Wall Mount with Combination Lock for 45” to 70” Televisions and Monitors, Landscape
(show image)
DWMSCL4570VW DWMSCL4570VW Pop-Out Security TV Wall Mount with Combination Lock for 45” to 70” Televisions and Monitors, Landscape 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWMLARM1732AM Safe-IT Extended-Reach TV Wall Mount with Antimicrobial Tape for 17” to 32” Displays Tripp Lite DWMLARM1732AM Safe-IT Extended-Reach TV Wall Mount with Antimicrobial Tape for 17” to 32” Displays
(show image)
DWMLARM1732AM DWMLARM1732AM Safe-IT Extended-Reach TV Wall Mount with Antimicrobial Tape for 17” to 32” Displays 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWM3780ROT Portrait/Landscape Rotating TV Wall Mount for 37” to 80” Curved or Flat-Screen Displays Tripp Lite DWM3780ROT Portrait/Landscape Rotating TV Wall Mount for 37” to 80” Curved or Flat-Screen Displays
(show image)
DWM3780ROT DWM3780ROT Portrait/Landscape Rotating TV Wall Mount for 37” to 80” Curved or Flat-Screen Displays 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWM3780XOUT Outdoor Full-Motion TV Wall Mount with Fully Articulating Arm for 37” to 80” Flat-Screen Displays Tripp Lite DWM3780XOUT Outdoor Full-Motion TV Wall Mount with Fully Articulating Arm for 37” to 80” Flat-Screen Displays
(show image)
DWM3780XOUT DWM3780XOUT Outdoor Full-Motion TV Wall Mount with Fully Articulating Arm for 37” to 80” Flat-Screen Displays 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
United States 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)