Tripp Lite logo

Tripp Lite UPS Battery Backup Replacement for 208V SUT-Series UPS - Batteries Not Included, +/-144VDC

Data-sheet quality:
created/standardized by Icecat
Product views:
47877
Info modified on:
10 Mar 2024, 10:10:44
Bullet Points Tripp Lite UPS Battery Backup Replacement for 208V SUT-Series UPS - Batteries Not Included, +/-144VDC:
  • - Extend the runtime of your compatible Tripp Lite UPS system to maintain operation during all power conditions
  • - Daisy-chain to additional battery packs to provide even longer extended-run operation for backing up essential equipment
Warranty:
1-year limited warranty
Long product name Tripp Lite UPS Battery Backup Replacement for 208V SUT-Series UPS - Batteries Not Included, +/-144VDC:

UPS Battery Backup Replacement for Tripp Lite 208V SUT-Series UPS - Batteries Not Included, +/-144VDC

Tripp Lite UPS Battery Backup Replacement for 208V SUT-Series UPS - Batteries Not Included, +/-144VDC:

+/-144VDC UPS Battery Backup Replacement —You Provide the Batteries
This special configuration includes the steel enclosure and all required internal wiring and installation accessories for a user-provided quantity of 96 12V 9Ah internal batteries (batteries not included). For the same battery pack with internal batteries included, see Tripp Lite’s BP288VEBP.

Gives Your Compatible UPS System Extended Runtime
This best UPS battery replacement is compatible only with Tripp Lite’s 3-phase 208V SUT20K, SUT30K, SUT40K, SUT60K and other UPS systems that specify the use of this battery pack. After you buy and install your own batteries, the BP288VEBPNB not only provides extended runtime, but it can also be daisy-chained to additional external battery packs for even longer extended-run operation. The three-pole input/output terminal blocks allow safe, simple hardwire installation, as well as internal disconnect for battery isolation.

Rugged Steel Construction Designed to Last in Busy IT Applications
The steel cabinet features front and rear doors that provide easy access to the user-supplied internal batteries and the input/output terminal blocks. A 250A circuit breaker protects your equipment from dangerous overcurrent or overloads, while 63A fuses guard each battery string. Pre-installed rolling casters allow you to move the cabinet smoothly to its intended destination. Use the adjustable levelers for secure deployment on a stable surface.

One-Year Warranty
The BP288VEBPNB is backed by a one-year warranty, ensuring reliability and performance.

Short summary description Tripp Lite UPS Battery Backup Replacement for 208V SUT-Series UPS - Batteries Not Included, +/-144VDC:

Tripp Lite UPS Battery Backup Replacement for 208V SUT-Series UPS - Batteries Not Included, +/-144VDC, Tower, Black, Steel, 4 wheel(s), 764 mm, 852.9 mm

Long summary description Tripp Lite UPS Battery Backup Replacement for 208V SUT-Series UPS - Batteries Not Included, +/-144VDC:

Tripp Lite UPS Battery Backup Replacement for 208V SUT-Series UPS - Batteries Not Included, +/-144VDC. Form factor: Tower, Product colour: Black, Housing material: Steel. Width: 764 mm, Depth: 852.9 mm, Height: 596.9 mm. Country of origin: China, Master (outer) case width: 680 mm, Master (outer) case length: 950 mm

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.