location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Satinelle Advanced BRE610/01 epilator 32 tweezers Green, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satinelle Advanced
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BRE610/01
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BRE610/01
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
20075020078432
Category:
Devices used to remove facial and body hair from its roots.
Epilators Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60332
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Satinelle Advanced BRE610/01 epilator 32 tweezers Green, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - For legs, body and face
  • - 1 accessory
  • - Cordless and rechargeable
  • - S-shaped handle design
Long product name Philips Satinelle Advanced BRE610/01 epilator 32 tweezers Green, White :
The long product name of Philips Satinelle Advanced BRE610/01 epilator 32 tweezers Green, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

30 mm head, 17 ceramic discs, 2 speeds, Li-Ion
More>>>
Philips Satinelle Advanced BRE610/01 epilator 32 tweezers Green, White:
The official description of Philips Satinelle Advanced BRE610/01 epilator 32 tweezers Green, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Firmly grips even fine hairs

The S-shaped handle helps steer all over the body. The widest head with ceramic discs epilates close to the skin to grab even fine hairs for quick and long lasting results . Wet & dry use with 1 accessory.

Short summary description Philips Satinelle Advanced BRE610/01 epilator 32 tweezers Green, White:
This short summary of the Philips Satinelle Advanced BRE610/01 epilator 32 tweezers Green, White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Satinelle Advanced BRE610/01, Green, White, 32 tweezers, 17 discs, 3 cm, Battery, Built-in battery

Long summary description Philips Satinelle Advanced BRE610/01 epilator 32 tweezers Green, White:
This is an auto-generated long summary of Philips Satinelle Advanced BRE610/01 epilator 32 tweezers Green, White based on the first three specs of the first five spec groups.

Philips Satinelle Advanced BRE610/01. Product colour: Green, White, Number of tweezers: 32 tweezers, Number of discs: 17 discs. Power source: Battery, Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion)

Features
Number of tweezers *
32 tweezers
Shaver *
No
Trimmer *
No
Washable *
No
Product colour *
Green, White
Wet & Dry *
Yes
Cooling
No
Floating head *
No
Backlight
Yes
Number of speeds
2
Massage function
Yes
Features
Number of discs
17 discs
Cutter width
3 cm
Cordless
Yes
Power
Power source
Battery
Battery type
Built-in battery
Battery technology
Lithium-Ion (Li-Ion)
Charging time
1.5 h
Packaging content
Cleaning brush
Yes
Storage pouch
Yes