location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Discproducer™ PP-100III

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Discproducer™ PP-100III
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CH40021
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946669885
Category:
Device which produces high volumes of data discs e.g. DVDs, CDs.
Disc Publishers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 156781
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jan 2022 01:33:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Discproducer™ PP-100III
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fast publishing: USB 3.0 SuperSpeed interface
  • - Fully automated: Leave production runs unattended
  • - Reliable burning: Best-in-class accuracy
  • - Cost-effective: User-replaceable drives
  • - Easy to use: Free Total Disc Maker software
Long product name Epson Discproducer™ PP-100III :
The long product name of Epson Discproducer™ PP-100III. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Discproducer™ PP-100III
More>>>
Epson Discproducer™ PP-100III:
The official description of Epson Discproducer™ PP-100III as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enabling fast and reliable CD/DVD production, the PP-100II features a USB 3.0 SuperSpeed interface, and publishes 30 CDs/15 DVDs per hour (40/12x speed, 0.6/3.8GB data respectively) including printing on the disc surface. Production runs of 100 DVD-R DL x 8.5GB can be left to complete unattended thanks to the fully automated operation, the CD/DVD drives (Pioneer PR1 series) that provide best-in-class accuracy, and the AcuGripTM robotic arm, which ensures only one disc is grabbed at a time.

The PP-100II represents a cost-effective investment, as its maintenance cartridge and CD/DVD drives can be replaced by the user to extend its working lifespan to far more than 70,000 discs. The six-cartridge individual ink system keeps the cost-per-produced-disc low.

Easy to use and integrate into virtually any environment, the PP-100II is operated from the front, and allows easy monitoring of ink levels for each colour. As it is compact and fully stackable, the Discproducer also has valuable space-saving benefits for organisations with large-scale disc publishing needs.

Total Disc Maker software is included, providing advanced functions such as the 'read back' file location tool, for filename or content backup from a stack of up to 50 discs. The new 'merge print' feature burns and prints automatically individual content onto each disc surface, enabling easier batch production.

Short summary description Epson Discproducer™ PP-100III:
This short summary of the Epson Discproducer™ PP-100III data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Discproducer™ PP-100III, 11.6 cm, 70 - 119 mm, 4.5 cm, 18 - 50 mm, 40x, 8x

Long summary description Epson Discproducer™ PP-100III:
This is an auto-generated long summary of Epson Discproducer™ PP-100III based on the first three specs of the first five spec groups.

Epson Discproducer™ PP-100III. Outside diameter print: 11.6 cm, Outside diameter print range: 70 - 119 mm, Inside diameter print: 4.5 cm. CD write speed: 40x, DVD-R write speed: 8x, BD-R write speed: 8x. Bundled software: Epson Total Disc Maker. Dimensions (WxDxH): 377 x 493 x 348 mm, Weight: 24 kg, Package width: 528 mm. Compatible operating systems: Mac OS 10.7.x, Mac OS 10.8.x, Windows 7, Windows 8 (32/64 Bit), Windows Server 2003 (32/64 Bit),...

Technical details
Capacity *
50 discs
Capacity (batch mode)
100 discs
Output capacity
5 discs
Interface *
USB 3.2 Gen 1 (3.1 Gen 1)
Ink type
Dye Ink
Optical disc diameter
120 mm
Inner diameter
1.5 cm
Thickness
1 mm
Media types supported
CD-R, DVD-R, DVD+R, DVD-R DL, DVD+R DL, BD-R, BD-R DL
Publishing speed (CD)
30 discs/hour
Publishing speed (DVD)
15 discs/hour
Publishing speed (Blu-ray)
9 discs/hour
Printing colours
Cyan, Magenta, Yellow, Light Cyan, Light magenta, Black
Number of printing colours
6
Number of CD/DVD drives
2
Product colour
Black, White
Print direction
Unidirectional/Bi-directional
Print head nozzles
180 nozzles black, 180 nozzles per colour
Print head
Micro Piezo
Country of origin
China
Quantity per pack
1 pc(s)
Printing
Outside diameter print
11.6 cm
Outside diameter print range
70 - 119 mm
Inside diameter print
4.5 cm
Inside diameter print range
18 - 50 mm
Writing speed
CD write speed
40x
DVD-R write speed
8x
BD-R write speed
8x
Software
Bundled software
Epson Total Disc Maker
Weight & dimensions
Dimensions (WxDxH)
377 x 493 x 348 mm
Weight
24 kg
Package width
528 mm
Package depth
720 mm
Package height
620 mm
Package weight
30.1 kg
System requirements
Compatible operating systems
Mac OS 10.7.x, Mac OS 10.8.x, Windows 7, Windows 8 (32/64 Bit), Windows Server 2003 (32/64 Bit), Windows Server 2008 (32/64 Bit), Windows Server 2012 (64bit), Windows Vista, Windows XP
Power
Power consumption (typical)
52 W
Power consumption (standby)
27 W
Logistics data
Products per pallet
6 pc(s)
Products per pallet layer
2 pc(s)
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
6 pc(s)
Country Distributor
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Suomi 2 distributor(s)