location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Honeywell Xenon XP 1952g Handheld bar code reader 1D/2D LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Honeywell Check ‘Honeywell’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Xenon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XP 1952g
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1952GHD-2USB-5BF-R show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704174081340
Category:
Electronic device for reading printed barcodes.
Barcode Readers Check ‘Honeywell’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Honeywell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35197
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Honeywell Xenon XP 1952g Handheld bar code reader 1D/2D LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handheld bar code reader Plastic Black
  • - Scanner type: 1D/2D Sensor type: LED
  • - 1280 x 800 pixels
  • - Tilt reading angle: 0 - 360°
  • - Wired & Wireless Standard interfaces: Bluetooth, RS-232, RS-485, USB
  • - Power source type: DC
Warranty: 3 Years
Long product name Honeywell Xenon XP 1952g Handheld bar code reader 1D/2D LED Black :
The long product name of Honeywell Xenon XP 1952g Handheld bar code reader 1D/2D LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

100.000 lux, Up to 400 cm/s, 1D, PDF, 2D, Postal Digimarc, DOT Code, OCR, 2.5W, Black, USB, 3 m, Bluetooth 4.2, Battery Free
More>>>
Short summary description Honeywell Xenon XP 1952g Handheld bar code reader 1D/2D LED Black:
This short summary of the Honeywell Xenon XP 1952g Handheld bar code reader 1D/2D LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

Honeywell Xenon XP 1952g, Handheld bar code reader, 1D/2D, LED, 1280 x 800 pixels, 0 - 100000 lx, 0 - 360°

Long summary description Honeywell Xenon XP 1952g Handheld bar code reader 1D/2D LED Black:
This is an auto-generated long summary of Honeywell Xenon XP 1952g Handheld bar code reader 1D/2D LED Black based on the first three specs of the first five spec groups.

Honeywell Xenon XP 1952g. Type: Handheld bar code reader, Scanner type: 1D/2D, Sensor type: LED. Connectivity technology: Wired & Wireless, Standard interfaces: Bluetooth, RS-232, RS-485, USB, Wireless range: 10 m. Product colour: Black, Housing material: Plastic. Power source type: DC, Power consumption (typical): 2.5 W, Input voltage: 5 V. Weight: 220 g, Width: 64 mm, Depth: 99 mm

Brand Image Product code Product Stock Price from
Honeywell

Honeywell Xenon 1952g Handheld bar code reader 1D/2D Black
(show image)
1952GSR-2USB-9-R 1952g 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)