location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT Easy Comfort Single Electric Breast Pump SCF301/05

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Easy Comfort Single Electric Breast Pump SCF301/05
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF301/05
Category:
Mechanical device that extracts milk from the breasts of a lactating woman. Breast pumps may be manual devices powered by hand or foot movements or electrical devices powered by electricity or batteries.
Breast Pumps Check ‘Philips AVENT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89239
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Philips AVENT SCF301/05 user manual (3.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips AVENT Easy Comfort Single Electric Breast Pump SCF301/05
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Includes one 4oz/120ml bottle
Long product name Philips AVENT Easy Comfort Single Electric Breast Pump SCF301/05 :
The long product name of Philips AVENT Easy Comfort Single Electric Breast Pump SCF301/05. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Easy Comfort Single Electric Breast Pump, 0-6 months, 120 ml bottle
More>>>
Philips AVENT Easy Comfort Single Electric Breast Pump SCF301/05:
The official description of Philips AVENT Easy Comfort Single Electric Breast Pump SCF301/05 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Convenience and Comfort for effective expression
Choose between 4 stimulation modes and 4 pumping settings to make every expression session comfortable and personalized. The lightweight, compact design also means expressing on-the-go is a breeze.

4 stimulation modes x 4 pumping modes for optimal expressing
It's important to be comfortable when expressing, and comfort means something different for every mom. With this breast pump you can choose between 4 stimulation modes, and 4 pumping settings. This way, you can make each expressing session efficient and comfortable.

Hassle-free, set and forget settings
Moms have enough on their mind without having to recall their ideal setting - so we'll do that for you. Your preferred settings are stored, so at the press of a button you're ready to go. Need a break from pumping? Simply press the pause button, and to resume press play. It's that easy.

Battery and electricity operated
The product runs on electricity. For extra mobility you can also insert batteries to allow cordless use. You can insert four non-chargeable 1.5V AA batteries or four rechargeable 1.2V AA batteries

Designed to mimic babies' suckling rhythm
When babies breastfeed, they follow a rhythm of suck, swallow, breathe, with a ratio of 1:1:1. This breast pump features special Rhythmic Wave Technology that's designed to mimic a baby's sucking and swallowing pattern, pace and ratio (1:1), to quickly and efficiently generate milk flow. This means your expressing sessions feel natural and comfortable.

Discreet sound & backlit display for discreet use, day/night
Our handy backlit display means you can express discreetly at night, without having to turn on the lights. And the soft sound means less disturbance.

Hygienic expressing
We know that every drop counts, that's why we make sure all breastmilk flows straight from breast to container, without any backflow into the tubes. All parts that come into contact with your breastmilk are made using BPA-free materials.

Soft massage cushion designed to help stimulate milk flow
Our breast pumps were designed with your comfort in mind. The soft and velvety texture of the massage cushions feel warm and comfortable against your skin, which can help stimulate milk flow. And the flexible material is designed to mimic your baby's suckling action, which can help milk letdown.

Easy expressing, at-home or on-the-go
The lightweight and compact design means you can easily express at home, or take it with you for expressing on-the-go.

Short summary description Philips AVENT Easy Comfort Single Electric Breast Pump SCF301/05:
This short summary of the Philips AVENT Easy Comfort Single Electric Breast Pump SCF301/05 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AVENT Easy Comfort Single Electric Breast Pump SCF301/05, 120 ml, Electronic, White

Long summary description Philips AVENT Easy Comfort Single Electric Breast Pump SCF301/05:
This is an auto-generated long summary of Philips AVENT Easy Comfort Single Electric Breast Pump SCF301/05 based on the first three specs of the first five spec groups.

Philips AVENT Easy Comfort Single Electric Breast Pump SCF301/05. Capacity: 120 ml. Sealing disc for milk storage: 1 pc(s). Power supply type: AC/Battery

Personalized pumping
Personalized pumping

It's important to be comfortable when expressing, and comfort means something different for every mom. With this breast pump you can choose between 4 stimulation modes, and 4 pumping settings. This way, you can make each expressing session efficient and comfortable.

Hassle-free settings
Hassle-free settings

Moms have enough on their mind without having to recall their ideal setting - so we'll do that for you. Your preferred settings are stored, so at the press of a button you're ready to go. Need a break from pumping? Simply press the pause button, and to resume press play. It's that easy.

Soft massage cushion

Our breast pumps were designed with your comfort in mind. The soft and velvety texture of the massage cushions feel warm and comfortable against your skin, which can help stimulate milk flow. And the flexible material is designed to mimic your baby's suckling action, which can help milk letdown.

Lightweight and compact design

The lightweight and compact design means you can easily express at home, or take it with you for expressing on-the-go.

Designed to mimic suckling
Designed to mimic suckling

When babies breastfeed, they follow a rhythm of suck, swallow, breathe, with a ratio of 1:1:1. This breast pump features special Rhythmic Wave Technology that's designed to mimic a baby's sucking and swallowing pattern, pace and ratio (1:1), to quickly and efficiently generate milk flow. This means your expressing sessions feel natural and comfortable.

Discreet expressing
Discreet expressing

Our handy backlit display means you can express discreetly at night, without having to turn on the lights. And the soft sound means less disturbance.

Hygienic expressing
Hygienic expressing

We know that every drop counts, that's why we make sure all breastmilk flows straight from breast to container, without any backflow into the tubes. All parts that come into contact with your breastmilk are made using BPA-free materials.

Dual Power
Dual Power

The product runs on electricity. For extra mobility you can also insert batteries to allow cordless use. You can insert four non-chargeable 1.5V AA batteries or four rechargeable 1.2V AA batteries

Technical details
Type *
Electronic
Country of origin
China
Product colour *
White
Bottle material
Polypropylene (PP)
Nipple material
Silicone
Base unit incl. tubing
1 pc(s)
Breast pump body
1 pc(s)
Travel cover
1 pc(s)
Age (max)
6 month(s)
Built-in display
Yes
Doesn't contain
Bisphenol A (BPA)
Easy to assemble
Yes
Weight & dimensions
Capacity *
120 ml
Packaging content
Number of breast pumps included
1
Number of bottles included
1
Breast massage cushion included
Yes
Number of breast massage cushion(s)
1
Bottle included
Yes
Travel pouch
Yes
Sealing disc for milk storage
1 pc(s)
Cushion included
Yes
Lanyard
Yes
Power
Power supply type
AC/Battery