Philips AVENT logo

Philips AVENT SCF190/41 baby pacifier Classic baby pacifier Orthodontic Silicone Mint colour

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28980
Info modified on:
04 Oct 2024, 03:20:03
Bullet Points Philips AVENT SCF190/41 baby pacifier Classic baby pacifier Orthodontic Silicone Mint colour:
  • - One piece silicone design
  • - 0-3m
  • - Orthodontic & BPA-Free
  • - 2x 2-pack
Long product name Philips AVENT SCF190/41 baby pacifier Classic baby pacifier Orthodontic Silicone Mint colour:

Promotes natural suckling and bonding

Philips AVENT SCF190/41 baby pacifier Classic baby pacifier Orthodontic Silicone Mint colour:

Flexible medical grade silicone

The Philips Avent Soothie is used by medical professionals to calm newborns in hospitals nationwide. It’s made of BPA-free, medical grade silicone, and it has a unique one-piece design that’s easy to clean.

Used by medical professionals
- Distributed in hospitals nationwide

Comfortable round nipple
- Designed for natural oral development

Fingerheld solution
- Unique design supports bonding

Easy to clean
- Easy to sterilize for extra hygiene

Also available with snuggle
- Soothie is sold with snuggle, a friendly companion for baby

Used in hospitals
Trusted by medical professionals to calm newborns, Soothies are distributed in hospitals nationwide.

Orthodontic nipple
Our collapsible silicone nipple has a symmetrical shape that respects your baby's palate, teeth and gums as he or she grows.

Unique shape
Soothies have a unique one-piece design that lets you place your finger in the nipple, so you can bond with your baby by helping him or her suckle. They are also available in a cute bear shape.

Easy to sterilize
Keeping your little one's Soothies and pacifiers clean is easy. Simply put them in your sterilizer or submerge in boiling water.

Also available with snuggle
Soothie is sold with snuggle, a plush toy that helps babies find, hold and love their Soothies. The Soothie and plush toy detach so the parts can easily be cleaned separately.

Short summary description Philips AVENT SCF190/41 baby pacifier Classic baby pacifier Orthodontic Silicone Mint colour:

Philips AVENT SCF190/41, Classic baby pacifier, Orthodontic, Silicone, Boy/Girl

Long summary description Philips AVENT SCF190/41 baby pacifier Classic baby pacifier Orthodontic Silicone Mint colour:

Philips AVENT SCF190/41. Type: Classic baby pacifier, Nipple teat shape: Orthodontic, Nipple material: Silicone

Reasons to buy
Video
Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.