location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech KidiZoom Duo DX Children's digital camera

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
KidiZoom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Duo DX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-520004
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417765200045
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13701
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Apr 2023 09:20:28
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech KidiZoom Duo DX Children's digital camera:
This short summary of the VTech KidiZoom Duo DX Children's digital camera data-sheet is auto-generated and uses the product title and the first six key specs.

VTech KidiZoom Duo DX, Children's digital camera, 4 yr(s), 440 g, Blue

Long summary description VTech KidiZoom Duo DX Children's digital camera:
This is an auto-generated long summary of VTech KidiZoom Duo DX Children's digital camera based on the first three specs of the first five spec groups.

VTech KidiZoom Duo DX. Product type: Children's digital camera. Recommended age (min): 4 yr(s). Weight: 440 g. Product colour: Blue

Design
Product type *
Children's digital camera
Product colour *
Blue
Material
Plastic
Preassembled
Yes
Certification
CE
Features
Suggested gender *
Boy
Recommended age (min) *
4 yr(s)
Recommended age (max)
10 yr(s)
Country of origin
China
Learning & training skills
Learning & training skills
Hand-eye coordination development, Fine motor skills training, Creative thinking skills training
Audio
Music playback
Yes
Sounding
Yes
Speaking function
No
Camera
Digital zoom
4x
Power
Power source type *
Battery
Batteries required
No
Power
Number of batteries supported
4
Battery type
AA
Rechargeable
No
Weight & dimensions
Width
165 mm
Depth
58 mm
Height
89.5 mm
Weight
440 g
Packaging data
Package width
250 mm
Package depth
78 mm
Package height
279 mm
Package weight
686 g
Packaging content
Batteries included
Yes
Wrist strap included
Yes
Headphones included
Yes
Logistics data
Harmonized System (HS) code
852580300
Supplier features
Assembly required
No
Brand Image Product code Product Stock Price from
VTech KidiZoom Duo DX roze Children's digital camera VTech KidiZoom Duo DX roze Children's digital camera
(show image)
80-520052 Duo DX roze
VTech KidiTalkie VTech KidiTalkie
(show image)
80-518562 KidiTalkie
VTech KidiZoom Action Cam HD VTech KidiZoom Action Cam HD
(show image)
80-520223 Action Cam HD
VTech KidiZoom Smartwatch DX2 blauw Children's smartwatch VTech KidiZoom Smartwatch DX2 blauw Children's smartwatch
(show image)
80-193823 Smartwatch DX2 blauw
VTech Kidicom Blauw VTech Kidicom Blauw
(show image)
80-169523 Kidicom Blauw