Western Digital logo

Western Digital Ultrastar 7K6000 internal hard drive 5 TB 7200 RPM 128 MB 3.5" Serial ATA III

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16898
Info modified on:
14 Mar 2024, 19:07:37
Bullet Points Western Digital Ultrastar 7K6000 internal hard drive 5 TB 7200 RPM 128 MB 3.5" Serial ATA III:
  • - Excellent random & sequential performance
  • - Reliable, field-proven, 7th generation 5-disk design
  • - 12Gb/s SAS & 6Gb/s SATA —12Gb/s SAS compatible with next gen data centers; backwards compatible with 6Gb/s SAS
  • - 128MB cache buffer improves response time and data management
  • - Instant Secure Erase (ISE) & Self-Encrypting Drive (SED) options
  • - Advanced format 4Kn and 512e models up to 6TB; 512n format available in 4TB and 2TB capacities
  • - 2M hours MTBF2 rating
Warranty:
5 Years
Long product name Western Digital Ultrastar 7K6000 internal hard drive 5 TB 7200 RPM 128 MB 3.5" Serial ATA III:

5TB, SATA 6GB/s, 7200RPM, 3.5", 128MB, 512E SE

Short summary description Western Digital Ultrastar 7K6000 internal hard drive 5 TB 7200 RPM 128 MB 3.5" Serial ATA III:

Western Digital Ultrastar 7K6000, 5 TB, 7200 RPM, 128 MB, 3.5", Serial ATA III

Long summary description Western Digital Ultrastar 7K6000 internal hard drive 5 TB 7200 RPM 128 MB 3.5" Serial ATA III:

Western Digital Ultrastar 7K6000. HDD capacity: 5 TB, HDD speed: 7200 RPM, Storage drive buffer size: 128 MB, HDD size: 3.5", Interface: Serial ATA III

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.