location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Western Digital Ultrastar 7K6000 internal hard drive 6 TB 7200 RPM 128 MB 3.5" SAS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital Check ‘Western Digital’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ultrastar 7K6000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0F22810
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Western Digital’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Western Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13507
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:07:37
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Western Digital 0F22810 user manual (7.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Western Digital Ultrastar 7K6000 internal hard drive 6 TB 7200 RPM 128 MB 3.5" SAS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Excellent random & sequential performance
  • - Reliable, field-proven, 7th generation 5-disk design
  • - 12Gb/s SAS & 6Gb/s SATA —12Gb/s SAS compatible with next gen data centers; backwards compatible with 6Gb/s SAS
  • - 128MB cache buffer improves response time and data management
  • - Instant Secure Erase (ISE) & Self-Encrypting Drive (SED) options
  • - Advanced format 4Kn and 512e models up to 6TB; 512n format available in 4TB and 2TB capacities
  • - 2M hours MTBF2 rating
Warranty: 5 Years
Long product name Western Digital Ultrastar 7K6000 internal hard drive 6 TB 7200 RPM 128 MB 3.5" SAS :
The long product name of Western Digital Ultrastar 7K6000 internal hard drive 6 TB 7200 RPM 128 MB 3.5" SAS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6TB, SAS 12GB/s, 7200RPM, 3.5", 128MB, 4KN SE
More>>>
Short summary description Western Digital Ultrastar 7K6000 internal hard drive 6 TB 7200 RPM 128 MB 3.5" SAS:
This short summary of the Western Digital Ultrastar 7K6000 internal hard drive 6 TB 7200 RPM 128 MB 3.5" SAS data-sheet is auto-generated and uses the product title and the first six key specs.

Western Digital Ultrastar 7K6000, 6 TB, 7200 RPM, 128 MB, 3.5", SAS

Long summary description Western Digital Ultrastar 7K6000 internal hard drive 6 TB 7200 RPM 128 MB 3.5" SAS:
This is an auto-generated long summary of Western Digital Ultrastar 7K6000 internal hard drive 6 TB 7200 RPM 128 MB 3.5" SAS based on the first three specs of the first five spec groups.

Western Digital Ultrastar 7K6000. HDD capacity: 6 TB, HDD speed: 7200 RPM, Storage drive buffer size: 128 MB, HDD size: 3.5", Interface: SAS

Brand Image Product code Product Stock Price from
Western Digital

Western Digital Ultrastar 7K4000 internal hard drive 4 TB 7200 RPM 64 MB 3.5" Serial ATA III
(show image)
0F14683-20PK 7K4000 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Ultrastar A7K2000 internal hard drive 1 TB 7200 RPM 32 MB 3.5" Serial ATA II
(show image)
0A39289-20PK A7K2000 0.00
(excl. VAT)
0 (incl. VAT)