CHERRY logo

CHERRY TouchBoard G80-11900 Corded Keyboard with Touchpad, Light Grey, USB, (QWERTY - UK)

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142771
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
Extended Manufacturer Warranty: 3 years
Long product name CHERRY TouchBoard G80-11900 Corded Keyboard with Touchpad, Light Grey, USB, (QWERTY - UK):

QWERTY, UK, USB, 100 mA, 1000 g, 1.75 m, 1000 dpi, MX

CHERRY TouchBoard G80-11900 Corded Keyboard with Touchpad, Light Grey, USB, (QWERTY - UK):

The multifunctional TouchBoard is the perfect solution for limited spaces in situations requiring the functions of a mouse. Particularly in hard industrial applications, the Cherry keyboard shows what she is made of. The model combines outstanding quality with long service life and precise, easy-to-operate touchpad.

- Individual keys with Gold Crosspoint contacts (MX technology)
- Designed for continuous usage - over 50 mill. confirmations per key
- Robust and reliable
- Space-saving and ergonomic
- Ideal for limited space and 19" applications
- Can be used with the standard drivers of the operating system

Short summary description CHERRY TouchBoard G80-11900 Corded Keyboard with Touchpad, Light Grey, USB, (QWERTY - UK):

CHERRY TouchBoard G80-11900 Corded Keyboard with Touchpad, Light Grey, USB, (QWERTY - UK), Full-size (100%), Wired, USB, Mechanical, QWERTY, Grey

Long summary description CHERRY TouchBoard G80-11900 Corded Keyboard with Touchpad, Light Grey, USB, (QWERTY - UK):

CHERRY TouchBoard G80-11900 Corded Keyboard with Touchpad, Light Grey, USB, (QWERTY - UK). Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard layout: QWERTY, Keyboard number of keys: 105. Cable length: 1.75 m. Product colour: Grey

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.