JVC logo

JVC HA-F160-A-E In ear headphones

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51707
Info modified on:
14 Mar 2024, 17:31:40
Bullet Points JVC HA-F160-A-E In ear headphones:
  • - Oval form soft rubber body for comfortable fit
  • - All parts in vivid 8 colours
  • - Bass boosting earpiece
  • - Powerful sound with 13.5mm Neodymium driver unit
  • - 1.0m colour cord with nickel-plated iPhone compatible slim plug
Long product name JVC HA-F160-A-E In ear headphones:

HA-F160-A-E In ear headphones, Blue

Short summary description JVC HA-F160-A-E In ear headphones:

JVC HA-F160-A-E In ear headphones, Wired, 15 - 20000 Hz, Music, Headphones, Blue

Long summary description JVC HA-F160-A-E In ear headphones:

JVC HA-F160-A-E In ear headphones. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Music. Headphone frequency: 15 - 20000 Hz. Cable length: 1 m, Product colour: Blue

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.