Tripp Lite logo

Tripp Lite DMCSD3545M Rolling Dual-Screen TV/Monitor Cart - For Two 35" to 45" TVs and Monitors, Side-by-Side Mounting

Data-sheet quality:
created/standardized by Icecat
Product views:
96946
Info modified on:
19 Feb 2024, 21:38:46
Bullet Points Tripp Lite DMCSD3545M Rolling Dual-Screen TV/Monitor Cart - For Two 35" to 45" TVs and Monitors, Side-by-Side Mounting:
  • - Holds most flat-panel displays from 35 to 45 in. and up to 88 lb.
  • - Display height adjusts from 50 to 62.5 in. for best viewing
  • - Locking swivel casters move easily over thresholds
  • - Adjustable shelves for a webcam and a video source support 11 lbs (4.9 kgs) each
  • - Cable management reduces cord clutter
Warranty:
5-year limited
Long product name Tripp Lite DMCSD3545M Rolling Dual-Screen TV/Monitor Cart - For Two 35" to 45" TVs and Monitors, Side-by-Side Mounting:

Rolling Dual-Screen TV/Monitor Cart - For Two 35" to 45" TVs and Monitors, Side-by-Side Mounting

Tripp Lite DMCSD3545M Rolling Dual-Screen TV/Monitor Cart - For Two 35" to 45" TVs and Monitors, Side-by-Side Mounting:

Bring the Message to Your Audience
The DMCSD3545M combines a height-adjustable TV stand with the convenience of a rolling cart. Mount two flat-panel televisions or monitors on this mobile TV cart and bring your message to your audience in a classroom, lecture hall, office, conference room or other location where audio/video resources are shared. This cart has a steel frame and accommodates most flat-panel displays from 35 to 45 inches. Maximum weight supported is 88 lbs (39.9 kgs) per display.

Effectively Share Audio/Video Resources
Four sturdy swivel casters provide smooth rolling through doorways and over thresholds, making it possible to share dual screens within a facility instead of purchasing multiple setups. When not in use, the cart can be rolled into a secure area for storage. The casters lock to keep the cart in position while at rest.

Easily Mount Two 35" to 45" Displays and Adjust the Viewing Angle
The columns telescope, so you can adjust the viewing height of the displays from 50 to 62.5 inches above the floor. For hassle-free display compatibility, this rolling TV cart supports the following VESA mounting hole patterns: 200 x 200, 200 x 300, 200 x 400, 300 x 200, 300 x 300, 300 x 400, 400 x 200, 400 x 300 and 400 x 400. The display angle can be adjusted from +10° to -10° for optimal viewing.

Conveniently Place Peripherals and Manage Cables
This cart has two height-adjustable shelves that each support 11 lbs (4.9 kgs). The upper shelf holds a webcam or small projector. The lower shelf holds a laptop or other video source, such as a Blu-ray player. Add a clamp-on surge protector (sold separately) to the lower shelf to protect devices from power surges and help prevent line noise interference. Cable management openings in the columns allow you to route power and audio/video cords, reducing clutter for a clean, professional look.

Short summary description Tripp Lite DMCSD3545M Rolling Dual-Screen TV/Monitor Cart - For Two 35" to 45" TVs and Monitors, Side-by-Side Mounting:

Tripp Lite DMCSD3545M Rolling Dual-Screen TV/Monitor Cart - For Two 35" to 45" TVs and Monitors, Side-by-Side Mounting, 80 kg, 88.9 cm (35"), 114.3 cm (45"), 200 x 200 mm, 400 x 400 mm, -10 - 10°

Long summary description Tripp Lite DMCSD3545M Rolling Dual-Screen TV/Monitor Cart - For Two 35" to 45" TVs and Monitors, Side-by-Side Mounting:

Tripp Lite DMCSD3545M Rolling Dual-Screen TV/Monitor Cart - For Two 35" to 45" TVs and Monitors, Side-by-Side Mounting. Maximum weight capacity: 80 kg, Minimum screen size: 88.9 cm (35"), Maximum screen size: 114.3 cm (45"), Minimum VESA mount: 200 x 200 mm, Maximum VESA mount: 400 x 400 mm. Tilt angle range: -10 - 10°. Product colour: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.