location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL AA615517 internal solid state drive M.2 256 GB Serial ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AA615517
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AA615517
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184259528 show
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147065
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL AA615517 internal solid state drive M.2 256 GB Serial ATA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Offers up to 256GB storage capacity
  • - Equipped with SATA interface which delivers high data transfer rate
  • - Solid State design offers ruggedness and fast data access
  • - More Durable: Feature a non-mechanical design of NAND flash mounted on circuit boards, and are more shock resistant
  • - Faster: Faster data access, boot ups, file transfers, and an overall quicker computing experience than hard drives
  • - Quieter: Run at near silent operation unlike loud, whirring hard disc drives
  • - Lighter: Flash-based SSDs weigh considerably less
  • - Cooler: SSDs require little power to operate, resulting in less heat output by your system
  • - More Efficient: Consume less power at peak load
Long product name DELL AA615517 internal solid state drive M.2 256 GB Serial ATA :
The long product name of DELL AA615517 internal solid state drive M.2 256 GB Serial ATA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

256GB SATA Class 20 2280 SSD, M.2
More>>>
DELL AA615517 internal solid state drive M.2 256 GB Serial ATA:
The official description of DELL AA615517 internal solid state drive M.2 256 GB Serial ATA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Increase the storage capacity of your Dell™ System with 256GB Solid State Drive from Dell. It boasts a storage capacity of up to 256GB, enabling users to store large amounts of data. This drive delivers enhanced data transfer speed.

Short summary description DELL AA615517 internal solid state drive M.2 256 GB Serial ATA:
This short summary of the DELL AA615517 internal solid state drive M.2 256 GB Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.

DELL AA615517, 256 GB, M.2

Long summary description DELL AA615517 internal solid state drive M.2 256 GB Serial ATA:
This is an auto-generated long summary of DELL AA615517 internal solid state drive M.2 256 GB Serial ATA based on the first three specs of the first five spec groups.

DELL AA615517. SSD capacity: 256 GB, SSD form factor: M.2, Component for: PC/Laptop

Features
SSD form factor *
M.2
SSD capacity *
256 GB
Interface *
Serial ATA
Component for *
PC/Laptop
Features
Compatible products
- Latitude E7450 - Alienware 17 R3 - Alienware 15 R3 - Alienware 17 R4 - Latitude 3580 - OptiPlex 5260 AIO - OptiPlex 3060 SFF - OptiPlex 3060 MFF - Latitude 14 Rugged Extreme 7424 - Vostro 15 3000 (3581) - Latitude 3400 - Latitude 3500 - Latitude 5500 - OptiPlex 7070 MFF - OptiPlex 7070 SFF - OptiPlex 5270 AIO - Latitude 3301 - Latitude E7470 - Latitude 7370 - Inspiron 15 5000 (5570) - Vostro 15 3000 (3578) - Latitude 5591 - OptiPlex 7060 MFF - OptiPlex 5060 MFF - Alienware 13 R3 - Alienware Aurora R8 - Inspiron 14 3000 (3482) - Inspiron 17 3000 (3780) - Latitude 5401 - OptiPlex 7070 MT - Embedded Box PC 5000 - Precision 3550 - Precision 3551 - Alienware M17x R2 - Latitude E7270 - Latitude 7390 - Latitude 5590 - Latitude 3490 - OptiPlex 7060 SFF - OptiPlex 5060 MT - Optiplex XE3 MT - Alienware M15 - Vostro 15 3000 (3583) - Inspiron 17 3000 (3781) - Latitude 5300 - Precision 3540 - OptiPlex 7470 AIO - Latitude E5570 - Latitude E5470 - Latitude 7280 - Latitude 5290 - Latitude 7290 - Inspiron 13 5000 (5370) - Latitude 7390 2-in-1 - Vostro 14 3000 (3478) - Alienware 17 R5 - OptiPlex 5060 SFF - Alienware Aurora R7 - Latitude 7300 - Latitude 7400 - Embedded Box PC 3000 - Alienware Aurora R11 - Latitude E5270 - Latitude 5280 - Latitude 5290 2-in-1 - Vostro 15 7000 (7580) - Latitude 5491 - Inspiron 5477 AIO - Optiplex XE3 SFF - Latitude 14 Rugged 5420 - Vostro 15 3000 (3584) - Inspiron 15 3000 (3580) - Latitude 5400 - Vostro 13 5000 (5390) - OptiPlex 5250 AIO - Alienware Aurora R6 - OptiPlex 7760 AIO - Precision 3530 - Inspiron 14 7000 (7460) - Latitude 14 Rugged 5424 - Vostro 15 3000 (3580) - Latitude 5300 2-In-1 - Latitude 7480 - Latitude 5580 - Latitude 7490 - Latitude 3590 - Alienware 15 R4 - OptiPlex 3060 MT - Inspiron 15 3000 (3581) - Alienware Area-51M - Alienware M17 - Latitude 7350 - Alienware 15 R2 - Latitude 5480 - Latitude 3480 - Latitude 7380 - Latitude 7212 - Latitude 5490 - Inspiron 5675 - OptiPlex 7460 AIO - OptiPlex 7060 MT - Inspiron 15 7000 (7560) - Inspiron 15 3000 (3582) - Latitude 5501 - OptiPlex 7770 AIO - Alienware M15 R2 - Inspiron 3471 SFF
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)