Philips AVENT logo

Philips AVENT SCF194/42 baby pacifier Classic baby pacifier Orthodontic Silicone Assorted colours, Pink, Purple

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18585
Info modified on:
28 Aug 2024, 02:18:47
Bullet Points Philips AVENT SCF194/42 baby pacifier Classic baby pacifier Orthodontic Silicone Assorted colours, Pink, Purple:
  • - One piece silicone design
  • - 0-3m
  • - Orthodontic & BPA-Free
  • - 2x 2-pack
Long product name Philips AVENT SCF194/42 baby pacifier Classic baby pacifier Orthodontic Silicone Assorted colours, Pink, Purple:

Promotes natural suckling and bonding

Philips AVENT SCF194/42 baby pacifier Classic baby pacifier Orthodontic Silicone Assorted colours, Pink, Purple:

Flexible medical grade silicon

The Philips Avent Soothie Shapes pacifier gives you an additional way to bond with your little one as our unique one piece design lets you give the comfort of your finger. Made of medical grade silicon, Soothie Shapes is easy to clean.

Used by medical professionals
- Distributed in hospitals in the USA

Fingerheld solution
- Unique design supports bonding

Comfortable round nipple
- Designed for natural oral development

Medical grade silicone
- Made of BPA-free, durable, medical grade silicone

Easy to clean
- Easy to sterilize for extra hygiene

Used in hospitals
Trusted by healthcare professionals to calm newborns, Soothies are distributed in hospitals in the USA.

Unique shape
Soothie Shapes is a little different to our other pacifiers. Its unique shape lets you place your finger in the nipple so you can bond with your baby by helping them suckle.

Orthodontic nipple
Our collapsible silicone nipple has a symmetrical shape that respects your baby's palate, teeth and gums as he or she grows.

Medical grade silicone
The pacifier is made of BPA-free, durable, yet flexible medical grade silicone.

Easy to sterilize
Keeping your little one's Soothies and pacifiers clean is easy. Simply put them in your sterilizer or submerge in boiling water.

Short summary description Philips AVENT SCF194/42 baby pacifier Classic baby pacifier Orthodontic Silicone Assorted colours, Pink, Purple:

Philips AVENT SCF194/42, Classic baby pacifier, Orthodontic, Silicone, Boy/Girl

Long summary description Philips AVENT SCF194/42 baby pacifier Classic baby pacifier Orthodontic Silicone Assorted colours, Pink, Purple:

Philips AVENT SCF194/42. Type: Classic baby pacifier, Nipple teat shape: Orthodontic, Nipple material: Silicone

Reasons to buy
Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.