location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Sure Key Cable Lock

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sure Key Cable Lock
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6UW42AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808918742 show
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 643367
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2024 03:36:08
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Sure Key Cable Lock
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - It’s easier than ever to secure your multi-platform notebook and tablet fleet with one lock that works with the most common industry-standard lock slots.[1]
  • - Deter tech theft by attaching the correct lock head to the 6 ft (1.83 m) galvanized steel cable and wrapping it around any fixed object. Insert the lock into your notebook, dock or tablet’s lock slot[1], and push the lock to secure.
  • - Use the lock’s clip to cleanly organize your tech cables along with your device.
Warranty: One-year limited warranty.
Long product name HP Sure Key Cable Lock :
The long product name of HP Sure Key Cable Lock. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Sure Key Cable Lock
More>>>
HP Sure Key Cable Lock:
The official description of HP Sure Key Cable Lock as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Truly universal locking
Take the guess work out of securing your notebook, display, dock, and accessories with the removable, interchangeable heads of the HP Sure Key Cable Lock.[1]

Short summary description HP Sure Key Cable Lock:
This short summary of the HP Sure Key Cable Lock data-sheet is auto-generated and uses the product title and the first six key specs.

HP Sure Key Cable Lock, 1.83 m, Key, Black, Silver

Long summary description HP Sure Key Cable Lock:
This is an auto-generated long summary of HP Sure Key Cable Lock based on the first three specs of the first five spec groups.

HP Sure Key Cable Lock. Product colour: Black, Silver, Best uses: Universal, Lock type: Key. Cable length: 1.83 m, Weight: 142.1 g

Frustration-free locking

It’s easier than ever to secure your multi-platform notebook and tablet fleet with one lock that works with the most common industry-standard lock slots.[1]

Loop and lock with one touch

Deter tech theft by attaching the correct lock head to the 6 ft (1.83 m) galvanized steel cable and wrapping it around any fixed object. Insert the lock into your notebook, dock or tablet’s lock slot[1], and push the lock to secure.

Streamline your cabling

Use the lock’s clip to cleanly organize your tech cables along with your device.

Features
Product colour *
Black, Silver
Best uses *
Universal
Lock type *
Key
Keys quantity
2 keys
HP segment
Business
Weight & dimensions
Cable length *
1.83 m
Weight
142.1 g
Logistics data
Harmonized System (HS) code
83014090
Brand Image Product code Product Stock Price from
HP Sure Key Cable Lock HP Sure Key Cable Lock
(show image)
6UW42AA#ABB Sure Key Cable Lock 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 8 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Australia 4 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Czech Republic 2 distributor(s)
United Arab Emirates 1 distributor(s)
Canada 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
Disclaimer HP Sure Key Cable Lock:
Disclaimer

[1] Supports standard, nano, and wedge lock slots.