location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Thule Subterra TSLB-317 Dark Forest backpack Grey Nylon

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Thule Check ‘Thule’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Subterra
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TSLB-317 Dark Forest
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3204054 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085854245340 show
Category:
Carry your notebook safely and comfortably in one of these backpacks!
Backpacks Check ‘Thule’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Thule: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60403
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:51:46
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Thule Subterra TSLB-317 Dark Forest backpack Grey Nylon
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Protects your laptop (15" MacBook Pro® or 15.6" PC) in the padded laptop sleeve with SafeEdge construction
  • - Protect your tablet in the dedicated storage pocket with soft, interior lining
  • - Cords are neatly managed between your device and your mobile charger in the internal PowerPocket
  • - Access your laptop through the top-loading compartment or the side zipper
  • - Carry comfortably with breathable perforated EVA shoulder straps with mesh covering and padded back panel
  • - Stabilize backpack straps and increase comfort with adjustable, removable sternum strap
  • - Make travelling easier by attaching to rolling luggage using the pass-through panel
  • - Padded interior pocket protects your phone, sunglasses or other valuables
  • - Convenient organization pockets help you easily locate smaller items
  • - Securely keep small items and a water bottle within reach in the expandable, zippered side pocket
Long product name Thule Subterra TSLB-317 Dark Forest backpack Grey Nylon :
The long product name of Thule Subterra TSLB-317 Dark Forest backpack Grey Nylon. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Thule Subterra Backpack 30L, Dark Forest
More>>>
Thule Subterra TSLB-317 Dark Forest backpack Grey Nylon:
The official description of Thule Subterra TSLB-317 Dark Forest backpack Grey Nylon as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A large and durable travel backpack with electronics protection and a PowerPocket to manage cords between your device and mobile charger.

Short summary description Thule Subterra TSLB-317 Dark Forest backpack Grey Nylon:
This short summary of the Thule Subterra TSLB-317 Dark Forest backpack Grey Nylon data-sheet is auto-generated and uses the product title and the first six key specs.

Thule Subterra TSLB-317 Dark Forest, City, Unisex, 39.6 cm (15.6"), Notebook compartment, Nylon

Long summary description Thule Subterra TSLB-317 Dark Forest backpack Grey Nylon:
This is an auto-generated long summary of Thule Subterra TSLB-317 Dark Forest backpack Grey Nylon based on the first three specs of the first five spec groups.

Thule Subterra TSLB-317 Dark Forest. Product main colour: Grey, Style: City, Coloration: Monochromatic. Width: 320 mm, Depth: 230 mm, Height: 500 mm. Material: Nylon. Master (outer) case width: 550 mm, Master (outer) case length: 26 mm, Master (outer) case height: 380 mm

Features
Product main colour *
Grey
Style
City
Coloration
Monochromatic
Linear mass density
800 D
Recommended gender
Unisex
Notebook compartment
Yes
Tablet compartment
Yes
Maximum screen size
39.6 cm (15.6")
Exterior pockets
Side pocket, Top pocket
Interior pockets
Cell phone pocket, Tablet pocket, Zip pocket
Zipper pocket(s)
Yes
Shoulder strap
Yes
Sternum strap
Yes
Trolley retainer strap
Yes
Handle(s)
Yes
Carrying handle(s)
Yes
Colour name
Dark Forest
Features
Country of origin
VNM
Weight & dimensions
Width *
320 mm
Depth *
230 mm
Height *
500 mm
Weight
1.16 kg
Volume
30 L
Notebook compartment dimensions (W x D x H)
265 x 31 x 385 mm
Material
Material *
Nylon
Logistics data
Harmonized System (HS) code
42029291
Master (outer) case width
550 mm
Master (outer) case length
26 mm
Master (outer) case height
380 mm
Master (outer) case gross weight
3.4 kg
Brand Image Product code Product Stock Price from
Thule Subterra TSLB-315 Black backpack Nylon Thule Subterra TSLB-315 Black backpack Nylon
(show image)
3204052 TSLB-315 Black 0.00
(excl. VAT)
0 (incl. VAT)
Thule Subterra TSLB-317 Black backpack Nylon Thule Subterra TSLB-317 Black backpack Nylon
(show image)
3204053 TSLB-317 Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Danmark 1 distributor(s)