Thule logo

Thule Subterra TSLB-315 Black backpack Nylon

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104900
Info modified on:
14 Mar 2024, 19:37:26
Bullet Points Thule Subterra TSLB-315 Black backpack Nylon:
  • - Protects your laptop (15" MacBook Pro® or 15.6" PC) in the padded laptop sleeve with SafeEdge construction
  • - Protect your tablet in the dedicated storage pocket with soft, interior lining
  • - Cords are neatly managed between your device and your mobile charger in the internal PowerPocket
  • - Carry comfortably with breathable perforated EVA shoulder straps with mesh covering and padded back panel
  • - Stabilize backpack straps and increase comfort with adjustable, removable sternum strap
  • - Make travelling easier by securely attaching to rolling luggage using the pass-through panel
  • - Padded interior pocket protects your phone, sunglasses or other valuables
  • - Convenient organization pockets help you easily locate smaller items
  • - Securely keep small items and a water bottle within reach in the expandable, zippered side pocket
Long product name Thule Subterra TSLB-315 Black backpack Nylon:

Thule Subterra Backpack 23L, Black

Thule Subterra TSLB-315 Black backpack Nylon:

A sleek travel backpack that protects electronics and includes a PowerPocket to manage cords between your device and mobile charger.

Short summary description Thule Subterra TSLB-315 Black backpack Nylon:

Thule Subterra TSLB-315 Black, City, Unisex, 39.6 cm (15.6"), Notebook compartment, Nylon

Long summary description Thule Subterra TSLB-315 Black backpack Nylon:

Thule Subterra TSLB-315 Black. Product main colour: Black, Style: City, Coloration: Monochromatic. Width: 310 mm, Depth: 220 mm, Height: 500 mm. Material: Nylon. Master (outer) case width: 520 mm, Master (outer) case length: 210 mm, Master (outer) case height: 380 mm

Video
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.