location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP NVIDIA Quadro RTX 8000 48GB (4)DP+USBc GDDR6

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NVIDIA Quadro RTX 8000 48GB (4)DP+USBc
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6NB51AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808575068 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 158085
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 20:30:17
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 07 Feb 2022
Product end of life date
Bullet Points HP NVIDIA Quadro RTX 8000 48GB (4)DP+USBc GDDR6
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NVIDIA Quadro RTX 8000 48 GB GDDR6
  • - 11 Gbit/s PCI Express x16 3.0
  • - DisplayPorts quantity: 4
  • - 295 W
Warranty: 1 year limited warranty
Long product name HP NVIDIA Quadro RTX 8000 48GB (4)DP+USBc GDDR6 :
The long product name of HP NVIDIA Quadro RTX 8000 48GB (4)DP+USBc GDDR6. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NVIDIA Quadro RTX 8000 48GB (4)DP+USBc
More>>>
HP NVIDIA Quadro RTX 8000 48GB (4)DP+USBc GDDR6:
The official description of HP NVIDIA Quadro RTX 8000 48GB (4)DP+USBc GDDR6 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Give designers and artists the power to dramatically boost productivity and create amazing content fast with the ray tracing, deep learning, advanced shading, and AI-enhanced workflows of the NVIDIA® Quadro® RTX 8000, powered by the NVIDIA Turing™ architecture and the NVIDIA RTX™ platform.

Incredible performance

Accelerate photorealistic ray-traced rendering with 72 RT Cores, and AI development and training with 576 Tensor Cores. Drive detailed, realistic VR imagery, sound, and touch with the graphics and compute performance of NVIDIA Turing™ GPU technology.
Rich, expansive visual workspace

Experience stunning image quality, HDR color support, and up to 8K resolution. Simplify connectivity to high-resolution HMDs with VirtualLink®’s DisplayPort™ 1.4 connectivity and USB 3 speeds. Manage multiple displays with NVIDIA® nView®.

Tuned and tested drivers
Focus on doing your best work with a card that supports the latest releases of OpenGL, DirectX, Vulkan™, and NVIDIA® CUDA® to help ensure hardware compatibility, stability, and certification with frequently-used professional software applications.

Short summary description HP NVIDIA Quadro RTX 8000 48GB (4)DP+USBc GDDR6:
This short summary of the HP NVIDIA Quadro RTX 8000 48GB (4)DP+USBc GDDR6 data-sheet is auto-generated and uses the product title and the first six key specs.

HP NVIDIA Quadro RTX 8000 48GB (4)DP+USBc, Quadro RTX 8000, 48 GB, GDDR6, PCI Express x16 3.0

Long summary description HP NVIDIA Quadro RTX 8000 48GB (4)DP+USBc GDDR6:
This is an auto-generated long summary of HP NVIDIA Quadro RTX 8000 48GB (4)DP+USBc GDDR6 based on the first three specs of the first five spec groups.

HP NVIDIA Quadro RTX 8000 48GB (4)DP+USBc. Graphics processor family: NVIDIA, Graphics processor: Quadro RTX 8000. Discrete graphics card memory: 48 GB, Graphics card memory type: GDDR6. Interface type: PCI Express x16 3.0. Cooling type: Active

Processor
CUDA *
Yes
CUDA cores
4608
Graphics processor family *
NVIDIA
Graphics processor *
Quadro RTX 8000
Memory
Discrete graphics card memory *
48 GB
Graphics card memory type *
GDDR6
Data transfer rate
11 Gbit/s
Ports & interfaces
Interface type *
PCI Express x16 3.0
DisplayPorts quantity *
4
DisplayPort version
1.4
Design
Cooling type *
Active
Form factor
Full-Height/Full-Length (FH/FL)
Bracket height
Full-Height (FH)
HP segment
Home
Power
Minimum system power supply *
260 W
Power consumption (typical) *
295 W
Weight & dimensions
Weight
1.83 kg
Length
487.9 mm
Depth
22.9 mm
Height
244.8 mm
Logistics data
Harmonized System (HS) code
84733020
Country Distributor
Nederland 4 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Switzerland 1 distributor(s)